The ON Semiconductor KV1610S-TL-G-1 is a high-performance, N-channel MOSFET designed to deliver efficiency and reliability for a wide range of applications. This advanced power management component is part of ON Semiconductor's extensive portfolio of semiconductor solutions, which are renowned for their quality and innovation.
Key Features
- Low On-Resistance: The device features an exceptionally low on-resistance, which translates to reduced power loss and improved energy efficiency in electronic circuits.
- High-Speed Switching: Engineered for fast switching applications, the KV1610S-TL-G-1 ensures minimal delay times, making it ideal for high-frequency operations.
- Small Package: Encased in a compact SOT-23 package, this MOSFET is perfect for space-constrained applications, providing powerful performance without occupying significant board space.
- Lead-Free and RoHS Compliant: In alignment with environmental standards, the product is lead-free and meets the Restriction of Hazardous Substances (RoHS) directive, ensuring it is suitable for eco-friendly applications.
Applications
The ON Semiconductor KV1610S-TL-G-1 is versatile and can be used in various applications, including:
- Power Management Systems
- DC-DC Converters
- Battery-Powered Devices
- Motor Control Circuits
- Load Switching
- Portable Electronics
Technical Specifications
Parameter
Value
Drain-Source Voltage (V<sub>DS)
60V
Continuous Drain Current (I<sub>D)
115mA
Power Dissipation (P<sub>D)
200mW
R<sub>DS(on)
7 Ohms
With its robust construction and optimized performance, the ON Semiconductor KV1610S-TL-G-1 is a reliable choice for designers and engineers looking to enhance their electronic systems. Its combination of high efficiency, fast switching, and compact footprint makes it a valuable component in any application requiring precise power management.