EN
  • EN
  • DE

KSK596A

Part No KSK596A
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case TO-92S
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 724375-KSK596A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KSK596A CAD Model

Description

The KSK596A from ON Semiconductor is a high-performance N-Channel JFET transistor designed for audio and switch applications. This semiconductor device offers an excellent combination of low noise figure, high gain, and low leakage current, making it an ideal choice for a variety of demanding applications.

Key Features:

  • Low Noise Performance: The KSK596A boasts a low noise figure, which is essential for audio amplification circuits, ensuring a clear and crisp sound output.
  • High Input Impedance: With its high input impedance, this JFET can be used in applications where minimal loading on the previous stage is crucial.
  • Low Leakage Current: The device exhibits low leakage current, enhancing its stability and reliability in various operating conditions.
  • High Gain: It offers high gain, which is beneficial for signal amplification applications, providing a significant boost to weak signals without introducing much distortion.
  • Robust Thermal Performance: The KSK596A is designed to handle a wide range of operating temperatures, maintaining its performance even under thermal stress.

Applications:

The ON Semiconductor KSK596A is suitable for a broad range of applications, including:

  • Audio frequency amplifiers and preamplifiers
  • Analog switches
  • Buffer amplifiers
  • Impedance matching circuits
  • Charge-coupled devices (CCDs)
  • Sample and hold circuits

Technical Specifications:

Parameter Value
Configuration Single
Channel Type N-Channel
Drain-Source Breakdown Voltage 25V
Gate-Source Cutoff Voltage -0.5V to -3V
Continuous Drain Current 10mA
Package / Case TO-92

With its robust design and superior electrical characteristics, the KSK596A from ON Semiconductor is an excellent choice for professionals looking for a reliable N-Channel JFET for their high-fidelity audio or precision switching applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
JFET P-CH 30V 0.35W TO92
Lowest to $0.1949
ON Semiconductor
JFET 2N-CH 15V 50MA SC88AFL/MCPH / JFET 2 N-Channel (Dual) 15 V 50 mA 300 mW Surface Mount SC-88AFL/MCPH5
Lowest to $0.7277
ON Semiconductor
Lowest to $0.7335
Vishay
JFET P-CH 30V TO-18 / JFET Through Hole TO-206AA (TO-18)
Need more? Email Us
Vishay
MOSFET N-CH 50V 600UA TO-206AA / JFET N-Channel 50 V 300 mW Through Hole TO-206AA (TO-18)
Lowest to $16.3213
Vishay
Need more? Email Us
Vishay
JFET N-CH 25V TO206AC
Lowest to $64.0714
ON Semiconductor
Lowest to $0.2132
Vishay
N-ch Jfet SOT-23 Switch 8 Ohm
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention