EN
  • EN
  • DE

KM4170IS5TR3

Part No KM4170IS5TR3
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Low Cost, +2.7V & +5V, Rail-to-Rail I/O Amplifiers | IC OPAMP VFB 1 CIRCUIT SC70-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Cut Tape (CT)
Status Obsolete
Amplifier Type Voltage Feedback
Output Type Rail-to-Rail
Slew Rate 5.3V/μs
Gain Bandwidth Product 2MHz
-3db Bandwidth 4.3MHz
Current - Input Bias 90nA
Voltage - Input Offset 1.5mV
Supply Current 160μA
Current - Output / Channel 30mA
Supply Voltage , Single/Dual (±) 2.5V ~ 5.5V, ±1.25V ~ 2.75V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package SC-70-5
Family Part Number KM4170
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1193168-KM4170IS5TR3
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian KM4170IS5TR3 CAD Model

Description

ON Semiconductor KM4170IS5TR3

The ON Semiconductor KM4170IS5TR3 is a precision operational amplifier (op-amp) designed for a wide range of applications, including industrial, automotive, and consumer electronics. Known for its high accuracy and stability, the KM4170IS5TR3 is a reliable choice for designers looking to enhance the performance of their electronic systems.

Key Features

  • Low Offset Voltage: The KM4170IS5TR3 features a low input offset voltage, which significantly reduces error in signal processing applications, ensuring high precision in measurements and control systems.
  • Low Noise: With its low noise characteristics, this op-amp is ideal for audio applications and other sensitive signal processing tasks where maintaining signal integrity is crucial.
  • High Gain Bandwidth Product: The device offers a high gain bandwidth product, enabling it to operate effectively at higher frequencies, which is beneficial for fast signal amplification and accurate response in dynamic systems.
  • Single Supply Operation: It can operate from a single power supply, simplifying the power design in systems that do not require dual supplies, and making it suitable for battery-operated devices.
  • Rail-to-Rail Output: The KM4170IS5TR3 is capable of rail-to-rail output, which allows the output signal to swing very close to the power supply rails, maximizing the dynamic range in low voltage applications.

Applications

  • Instrumentation
  • Data acquisition systems
  • Analog filters
  • Automotive electronics
  • Audio processing
  • Battery-powered devices

The KM4170IS5TR3 is available in a compact SOT-23-5 package, making it suitable for space-constrained applications. It is also characterized for operation from -40°C to +85°C, ensuring reliable performance under a wide range of temperature conditions. With its combination of performance and versatility, the ON Semiconductor KM4170IS5TR3 op-amp is an excellent choice for both simple and complex electronics designs.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess