EN
  • EN
  • DE

K1417

Part No K1417
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (H - K)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 66540-K1417
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian K1417 CAD Model

Description

The ON Semiconductor K1417 is a high-performance N-Channel MOSFET that is designed to meet the needs of a variety of power management and switching applications. This MOSFET is well-suited for tasks that require efficient power regulation, such as in power supplies, converters, and motor control circuits. With its robust construction and advanced technology, the K1417 provides excellent performance in terms of switching speed, thermal stability, and energy efficiency.

Key Features

  • High-Speed Switching: The K1417 MOSFET is engineered for fast switching applications, which makes it an ideal choice for high-frequency power converters and inverters.
  • Low On-Resistance: The device offers low RDS(on), reducing conduction losses and improving overall efficiency in circuits.
  • High Power Handling: With its ability to handle high currents, the K1417 is suitable for demanding applications that require robust power handling capabilities.
  • Thermal Performance: The MOSFET is designed with an optimal thermal footprint, ensuring reliable operation even under high temperature environments.
  • Voltage Control: It provides excellent voltage control, allowing for precise power delivery and management.

Applications

The versatility of the ON Semiconductor K1417 MOSFET makes it a valuable component for a wide range of applications. Some of the most common uses include:

  • DC/DC Converters
  • Power Supply Units (PSUs)
  • Motor Drives and Controllers
  • Switching Regulators
  • Automotive Electronics
  • Renewable Energy Systems

Product Specifications

Parameter Value
Drain-to-Source Voltage (VDSS) 60V
Continuous Drain Current (ID) 25A
Power Dissipation (PD) 2W
Operating Temperature Range -55°C to +150°C

The ON Semiconductor K1417 N-Channel MOSFET is a testament to the company's commitment to providing high-quality, reliable components for the electronics industry. Its combination of speed, power, and efficiency makes it a go-to choice for engineers and designers looking to optimize their power management systems.

You May Also Be Interested in

Intersil
Need more? Email Us
Hynix Semiconductor
4 Gbit (512M x 8 bit) NAND Flash
Lowest to $9.2019
Hynix Semiconductor
Need more? Email Us
Omron
Need more? Email Us
Pulse
Lowest to $64.9537
Hynix Semiconductor
Lowest to $26.1941
Hynix Semiconductor
Managed NAND Flash Serial e-MMC 3.3V 32G-bit 8G/4G x 4-bit/8-bit
Lowest to $34.4117
Hynix Semiconductor
Lowest to $11.0383
Intersil
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess