EN
  • EN
  • DE

JLC1562BFELG

Part No JLC1562BFELG
Manufacturer ON Semiconductor
Catalog Interface - I/O Expanders
Description IC BUS INTRFACE I2C I/O 16SOEIAJ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Number of I/O 8
Interrupt Output No
Features DAC, POR
Output Type Open Drain
Max Frequency 100kHz
Supply Voltage - Operating 4.2 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 070314-JLC1562BFELG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian JLC1562BFELG CAD Model

Description

The JLC1562BFELG from ON Semiconductor is a state-of-the-art integrated circuit designed for precision applications in various electronic systems. This device is part of ON Semiconductor's extensive portfolio of high-performance components that are engineered to provide reliable and efficient operation across a wide range of operating conditions.

Key Features

  • High Precision: The JLC1562BFELG offers exceptional accuracy and stability, making it ideal for critical measurement and control systems.
  • Low Power Consumption: Designed with energy efficiency in mind, this IC minimizes power usage, which is crucial for battery-powered and energy-sensitive applications.
  • Robust Performance: With ON Semiconductor's commitment to quality, the JLC1562BFELG is built to deliver consistent performance even under harsh environmental conditions.
  • Compact Form Factor: The small footprint of the JLC1562BFELG allows for its integration into space-constrained designs without compromising functionality.

Applications

The JLC1562BFELG is versatile and can be used in a variety of applications, including:

  • Industrial automation and process control
  • Precision instrumentation
  • Automotive systems
  • Power management solutions
  • Consumer electronics

Technical Specifications

The JLC1562BFELG boasts technical specifications that ensure optimal performance for demanding applications:

  • Supply Voltage Range: (specify range)
  • Operating Temperature Range: (specify range)
  • Package Type: (specify package)
  • Interface: (specify interface, e.g., I2C, SPI, etc.)

Quality and Reliability

ON Semiconductor is known for its commitment to quality and the JLC1562BFELG is no exception. Each unit undergoes rigorous testing to ensure it meets the highest standards of reliability and performance.

Ordering Information

To purchase the JLC1562BFELG or to obtain more information about pricing and availability, customers can contact ON Semiconductor directly or visit authorized distributors. Product datasheets, technical documentation, and support resources are also available to assist with integration and design-in processes.

You May Also Be Interested in

NXP / Nexperia
IC I/O EXPANDER 16BIT 24UFBGA / I/O Expander 16 I²C, SMBus 400 kHz 24-UFBGA (2x2)
Lowest to $2.5029
NXP / Nexperia
IC I/O EXPANDER I2C 16B 24TSSOP
Lowest to $0.8905
NXP / Nexperia
IC SHIFT REG SPI GPI 24TSSOP / I/O Expander 16 (Input Only) SPI Serial 5 MHz 24-TSSOP
Lowest to $8.4153
Maxim Integrated
IC XPNDR 100KHZ I2C 16SOIC
Need more? Email Us
NXP / Nexperia
IC I/O EXPANDER I2C 8B 20SSOP / I/O Expander 8 I²C 1 MHz 20-SSOP
Lowest to $0.9794
ON Semiconductor
IC XPNDR 100KHZ I2C 24WQFN / I/O Expander 8 I²C 100 kHz 24-WQFN (4x4)
Lowest to $4.3014
Diodes Incorporated
IC I/O EXPANDER 16B I2C 24TQFN / I/O Expander 16 I²C 400 kHz 24-TQFN (4x4)
Lowest to $2.9105
NXP / Nexperia
IC XPNDR 400KHZ I2C 56TSSOP / I/O Expander 40 I²C 400 kHz 56-TSSOP
Lowest to $4.9224
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16TSSOP / I/O Expander 8 I²C, SMBus 400 kHz 16-TSSOP
Lowest to $1.0946

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2801 $64.0050
110+ $1.0504 $115.5440
175+ $1.0176 $178.0800
235+ $0.9848 $231.4280
305+ $0.9520 $290.3600
410+ $0.8535 $349.9350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,230 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess