EN
  • EN
  • DE
  • IT

J45H11G

Part No J45H11G
Manufacturer ON Semiconductor
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1066236-J45H11G
Categories OEM Parts(J-L)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian J45H11G CAD Model

Description

The J45H11G is a high-performance NPN bipolar junction transistor (BJT) from ON Semiconductor, designed for a wide array of applications requiring efficient power control and amplification. With its robust design and superior switching capabilities, the J45H11G is an ideal choice for power management tasks in both commercial and industrial environments.

Key Features

  • High Current Capacity: The J45H11G is capable of handling high continuous collector currents, making it suitable for demanding power applications.
  • High Voltage Rating: With a high collector-emitter voltage rating, this transistor can be used in circuits with higher operating voltages, providing greater flexibility in design.
  • Low Saturation Voltage: The low V<sub>CE(sat) ensures efficient operation with minimal power loss, which is crucial for maintaining energy efficiency in power-intensive applications.
  • Fast Switching Speed: The device's rapid switching response makes it an excellent choice for applications that require quick transitions between on and off states, such as switching regulators and power inverters.
  • High Power Dissipation: The J45H11G is designed to dissipate high amounts of power, contributing to its reliability and longevity in high-power applications.

Applications

The versatility of the J45H11G transistor allows it to be used in a diverse range of applications, including:

  • Power supply regulators
  • DC-DC converters
  • Motor controllers
  • Power amplifiers
  • Switching circuits

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the J45H11G is no exception. Manufactured with state-of-the-art processes, this transistor meets stringent quality standards, ensuring reliable performance and a long operational lifespan. The J45H11G is a testament to ON Semiconductor's dedication to providing high-quality, durable, and efficient components for the electronics industry.

You May Also Be Interested in

National Semiconductor (TI)
IC Ref Binary 10.24V TO5
Need more? Email Us
Level One
Need more? Email Us
Cosel USA, Inc.
AC/DC CONVERTER 24V 50W / Enclosed AC DC Converters 1 Output 24V 85 ~ 264 VAC Input
Need more? Email Us
Samsung
Need more? Email Us
Amic
Need more? Email Us
National Semiconductor (TI)
VOLUME CONTROL CIRCUIT / Amplifier IC 1-Channel (Mono) with Mono Headphones Class AB 24-DIP
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC CONVERTER 5V +/-12V 75W / Enclosed AC DC Converters 3 Output 5V 12V -12V 85 ~ 265 VAC Input
Need more? Email Us
Coilcraft
Power inductor, shielded, 20% tol, SMT, RoHS, lead-free
Need more? Email Us
Linear Technology
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess