EN
  • EN
  • DE
  • IT

54LS175/BEAJC

Part No 54LS175/BEAJC
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 162943-54LS175/BEAJC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 54LS175/BEAJC CAD Model

Description

ON Semiconductor 54LS175/BEAJC Quad D-Type Flip-Flop

The ON Semiconductor 54LS175/BEAJC is a high-performance, monolithic quad D-type flip-flop integrated circuit. This device features four individual D-type flip-flops with direct clear and preset inputs. It is designed for use in applications requiring a high degree of reliability and performance, making it an ideal choice for military, aerospace, and other critical systems that operate under harsh conditions.

Key Features:

  • Logic Type: Quad D-Type Flip-Flop
  • Logic Family: 54LS
  • Number of Pins: 16
  • Package: MIL-STD-883, Ceramic Dual-In-Line Package (CDIP)
  • Operating Temperature Range: -55°C to +125°C
  • Supply Voltage: Typically 5V
  • Propagation Delay Time: Fast propagation delay for high-speed operations
  • Direct Clear and Preset Inputs: For asynchronous control

The 54LS175/BEAJC is built on a low-power Schottky technology, which provides a high-speed operation while maintaining low power consumption. The flip-flops hold the data input (D) on the rising edge of the clock pulse (CLK), making it suitable for a variety of applications, including data storage, data transfer, and frequency division.

Each flip-flop has an independent clear (CLR) and preset (PRE) input. When the clear input is taken low, the corresponding flip-flop is cleared to a low state. Conversely, when the preset input is taken low, the flip-flop is set to a high state. If both the clear and preset inputs are low, the clear input takes precedence. These features allow for greater flexibility in control operations and make the device particularly useful for implementing essential logic functions in system designs.

The robust construction of the 54LS175/BEAJC ensures reliable operation in extreme environments. Its ceramic package provides excellent thermal properties and resistance to mechanical stress, making it a reliable choice for mission-critical applications where durability and dependability are paramount.

In summary, the ON Semiconductor 54LS175/BEAJC combines high-speed performance with the ruggedness required for demanding applications. Its precise control and flexibility make it an essential component in advanced digital systems where performance and reliability cannot be compromised.

You May Also Be Interested in

CISCO
Need more? Email Us
CISCO
Need more? Email Us
Delta Electronics
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Coilcraft
Inductor RF Chip Unshielded Wirewound 0.015uH 2% 250MHz 48Q-Factor Ceramic 1.2A 0.078Ohm DCR 0603 T/R / Chip Inductors – 0603HP Series (1608)
Lowest to $0.0944
CISCO
Lowest to $105.1051
CISCO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess