EN
  • EN
  • DE
  • IT

EPD24-TB-101-4A

Part No EPD24-TB-101-4A
Manufacturer ABB Embedded Power
Catalog Custom Parts (E - I)
Description Electronic Prot. Dev. 24VDC 4A
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1209450-EPD24-TB-101-4A
Categories Custom Parts
Manufacturer ABB Embedded Power
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EPD24-TB-101-4A CAD Model

Description

The ABB Embedded Power custom part is a high-quality electronic component designed for use in a variety of applications. The ABB Embedded Power custom part is manufactured to the highest standards and is designed to provide reliable performance in even the most demanding environments.

You May Also Be Interested in

General Cable/Carol Brand
Cable 10 Cond 22AWG Gray 1000'
Need more? Email Us
Etron Technology
64M x 16 bit DDRII Synchronous DRAM (SDRAM)
Need more? Email Us
Omron
Lowest to $2.7424
Rochester Electronics
Need more? Email Us
Global Power Technologies Group
Diode Schottky 650V 29A TO220-2
Need more? Email Us
Elpida Memory
Need more? Email Us
Hitachi, Ltd
CoC and 2-years warranty / RFQ for pricing
Need more? Email Us
Sony
Need more? Email Us
Hitachi, Ltd
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess