EN
  • EN
  • DE

FGL60N100BNTDN

Part No FGL60N100BNTDN
Manufacturer Fairchild/ON Semiconductor
Catalog IGBTs - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference case TO-264
Manufacturer Fairchild/ON Semiconductor
Manufacturer Homepage www.fairchildsemi.com
RoHS State Request Verification
Win Source Part Number 758582-FGL60N100BNTDN
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FGL60N100BNTDN CAD Model

Description

The FGL60N100BNTDN is an Insulated Gate Bipolar Transistor (IGBT) manufactured by Fairchild Semiconductor (now ON Semiconductor). It is designed for high-voltage, high-current switching applications. This IGBT combines the advantages of both MOSFETs and bipolar junction transistors, offering high input impedance and low on-state voltage drop.

Applications

  • Motor Drives: Used in variable frequency drives (VFDs) for controlling the speed and torque of electric motors in industrial applications.
  • Uninterruptible Power Supplies (UPS): Employed in UPS systems to provide backup power during power outages, ensuring continuous operation of critical equipment.
  • Welding Machines: Integrated into welding equipment for precise control of the welding arc and power delivery.
  • Induction Heating: Utilized in induction heating systems for efficient heating of metals and other materials.
  • Power Factor Correction (PFC): Applied in PFC circuits to improve the power factor and reduce harmonic distortion in power systems.

Features

  • High Voltage Capability: Supports high-voltage operation, making it suitable for applications with high voltage requirements.
  • Low On-State Voltage Drop: Minimizes power losses during conduction, improving energy efficiency.
  • High Switching Speed: Enables fast switching performance, reducing switching losses and improving overall system efficiency.
  • Gate Drive Simplicity: Requires a simple gate drive circuit, simplifying the design process.
  • Overcurrent Protection: Provides built-in overcurrent protection to prevent damage from excessive current.
  • Fast Recovery Diode: Includes a fast recovery diode for improved performance in inductive load applications.

Benefits

  • High Efficiency: Reduces power losses and improves overall system efficiency.
  • Reliable Performance: Offers robust and reliable operation in demanding applications.
  • Simplified Design: Simplifies the design process with its easy-to-use gate drive requirements.
  • Compact Size: Allows for compact designs due to its high power density.
  • Improved System Protection: Enhances system protection with its overcurrent protection feature.

Additional Details

The FGL60N100BNTDN is typically packaged in a TO-247 package for efficient heat dissipation. It requires proper thermal management to ensure reliable operation at high currents. The device specifications include parameters such as VCE(sat) (collector-emitter saturation voltage), IC (collector current), and Qg (gate charge), which are critical for circuit design. This IGBT operates at a specific gate voltage range and needs appropriate drive circuitry to ensure optimal performance. It’s also important to consider the operating temperature range when designing with this component.

You May Also Be Interested in

Fuji Electric
1.97kW 400A 600V IGBT Module Screw Terminals Single IGBTs RoHS
Lowest to $97.1642
Infineon Technologies
IKW30N65ES5 Infineon Technologies IGBTs Trenchstop 5 IGBT datasheet, inventory, & pricing.
Lowest to $3.4926
IXYS
IGBT 900V 44A TO-247
Need more? Email Us
Infineon Technologies
100W 20A 1.2kV Single IGBTs RoHS
Lowest to $83.5821
Toshiba Semiconductor and Storage
120W 30A 600V TO-3PN Single IGBTs RoHS
Lowest to $2.0374
Silan
235W 100A 650V FS (Field Stop) TO-3P-3 Single IGBTs RoHS
Lowest to $1.1642
Infineon Technologies
714W 450A 750V FS (Field Stop) IGBT Modules RoHS
Lowest to $145.5224
Fuji Electric
437W 75A 650V TO-247 Single IGBTs RoHS
Lowest to $3.7836
Infineon Technologies
263W 60A 1.6kV TO-247-3 Single IGBTs RoHS
Lowest to $2.9105

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess