EN
  • EN
  • DE

ISL9V2040S3S

Part No ISL9V2040S3S
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description EcoSPARKTM 200mJ, 400V, N-Channel Ignition IGBT | IGBT 430V 10A 130W TO263AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Voltage - Collector Emitter Breakdown (Maximum) 430V
Current - Collector (Ic) (Maximum) 10A
Vce(on) (Maximum) at Vge, Ic 1.9V at 4V, 6A
Maximum Power 130W
Input Type Logic
Gate Charge 12nC
Td (on/off) at 25°C -/3.64μs
Test Condition 300V, 1kOhm, 5V
Temperature Range - Operating -40°C ~ 175°C
Mounting Style SMD
Manufacturer Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Supplier Device Package TO-263AB
Family Part Number ISL9V2040
Manufacturer Pack Quantity 400
MSL Level 1 (Unlimited)
Win Source Part Number 1190568-ISL9V2040S3S
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ISL9V2040S3S CAD Model

Description

ON Semiconductor ISL9V2040S3S EcoSPARK® 200mJ, 400V N-Channel Ignition IGBT

The ON Semiconductor ISL9V2040S3S is a high-performance ignition IGBT designed to deliver robust and efficient performance for automotive ignition systems. This N-Channel IGBT is part of the EcoSPARK® line, which is renowned for its energy efficiency and reliability. The ISL9V2040S3S is specifically engineered to handle a peak current of 400V, making it an ideal choice for modern, high-energy ignition systems.

With a 200mJ energy rating, the ISL9V2040S3S is capable of providing the necessary power for a wide range of applications, from standard gasoline engines to more demanding environments. Its design focuses on minimizing on-state voltage to reduce power loss and improve overall system efficiency. This feature, coupled with its high current handling capabilities, makes the ISL9V2040S3S a perfect solution for automotive manufacturers looking to enhance the performance and reliability of their ignition systems.

The device boasts a robust and rugged package, ensuring it can withstand the harsh conditions typically found in automotive applications. Its high pulse current capabilities and fast switching speeds contribute to a more precise ignition timing, which is critical for reducing emissions and improving fuel efficiency. The ISL9V2040S3S also features a low gate charge and a minimized package inductance, which simplifies the gate drive requirements and reduces EMI concerns.

ON Semiconductor's commitment to environmental sustainability is evident in the ISL9V2040S3S, as the EcoSPARK® technology reduces the ecological impact by lowering energy consumption. This not only benefits the environment but also helps automotive manufacturers meet increasingly strict emissions regulations.

Overall, the ISL9V2040S3S from ON Semiconductor is a state-of-the-art ignition IGBT that offers outstanding performance, efficiency, and reliability for automotive ignition systems, making it a top choice for OEMs and aftermarket suppliers alike.

You May Also Be Interested in

Infineon Technologies
TO-247-3 Single IGBTs RoHS
Lowest to $2.3284
IXYS
IGBT 900V 44A TO-247
Need more? Email Us
Silan
235W 100A 650V FS (Field Stop) TO-3P-3 Single IGBTs RoHS
Lowest to $1.1642
Fuji Electric
437W 75A 650V TO-247 Single IGBTs RoHS
Lowest to $3.7836
Infineon Technologies
450A 3.3kV FS (Field Stop) IGBT Modules RoHS
Lowest to $927.4627
Fuji Electric
IGBT 1.2kV 200A 1110W Screw Terminals
Lowest to $69.8508
Infineon Technologies
IGBT Modules RoHS
Lowest to $892.5374
Infineon Technologies
100W 20A 1.2kV Single IGBTs RoHS
Lowest to $83.5821
IXYS
IXGA20N120A3-TRL IXYS IGBTs IXGA20N120A3 TRL datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess