EN
  • EN
  • DE

PIC16C73B-20I/SP

Part No PIC16C73B-20I/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB OTP 28SDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 22
Program Memory Size 7KB (4K x 14)
Program Memory Type OTP
Data RAM Size 192 x 8
Supply Voltage - Operating 4 V to 5.5 V
Data Converters A/D 5x8b
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SPDIP
Win Source Part Number 1088326-PIC16C73B-20I/SP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC16C73B-20I/SP CAD Model

Description

Microchip Technology PIC16C73B-20I/SP Microcontroller

The PIC16C73B-20I/SP is a high-performance, CMOS, fully-static, 8-bit microcontroller fabricated by Microchip Technology, one of the leaders in the semiconductor industry. This microcontroller belongs to Microchip's extensive PIC16CXX family and is designed to support a wide range of applications across various industries, including automation, consumer electronics, automotive, and more.

Featuring a versatile architecture with an operating speed of up to 20 MHz (20 MIPS), the PIC16C73B-20I/SP provides a robust platform for embedded systems. It comes in a 28-pin SPDIP (Single In-Line Package) that allows for easy integration into circuit boards and provides ample I/O options for interfacing with other devices.

Key features of the PIC16C73B-20I/SP include:

  • Memory: Equipped with 7 KB of flash program memory, 192 bytes of RAM, and 192 bytes of EEPROM data memory, the microcontroller offers ample space for complex programs and data storage.
  • I/O Ports: It has 22 I/O pins which include several analog inputs, providing flexibility for sensor integration and control tasks.
  • Timers: Multiple built-in timers, including an 8-bit timer and two 16-bit timers, facilitate precise event management and scheduling.
  • Serial Communication: Integrated USART module supports serial communication protocols such as RS-232, RS-485, and others, enabling easy data exchange with peripherals.
  • Analog-to-Digital Converter (ADC): An 8-channel, 8-bit ADC allows the microcontroller to process analog signals, making it ideal for applications that require sensor data acquisition.
  • Peripheral Features: Includes two Capture/Compare/PWM (CCP) modules, which are instrumental in managing timing-related tasks like motor control.
  • Power Management: The device supports power-saving modes like Sleep and Idle, which help in reducing power consumption for battery-powered applications.
  • Temperature Range: The industrial temperature range (-40°C to +85°C) ensures reliable operation under varying environmental conditions.
  • Programmability: The in-circuit serial programming (ICSP) feature simplifies the development process by allowing firmware updates in the field without removing the microcontroller from the circuit.

The PIC16C73B-20I/SP is a versatile microcontroller that offers a balance between performance and power consumption, making it an excellent choice for designers looking to optimize their embedded systems. Its robust feature set ensures that it can meet the demands of a broad spectrum of applications, delivering reliability and efficiency that Microchip's products are known for.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3788 $59.1668
27+ $4.4133 $119.1591
41+ $4.2758 $175.3078
56+ $4.1384 $231.7504
73+ $3.9998 $291.9854
97+ $3.5863 $347.8711
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,922 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess