EN
  • EN
  • DE

HUFA76645S3ST

Part No HUFA76645S3ST
Manufacturer ON Semiconductor
Catalog FETs - Single
Description 75A, 100V, 0.015 Ohm, N-Channel, Logic Level UltraFET® Power MOSFET | MOSFET N-CH 100V 75A D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 100V
Id - Continuous Drain Current 75A
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Maximum) at Id, Vgs 14mOhm at 75A, 10V
Gate Source Voltage(th) (Maximum) at Id 3V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 153nC at 10V
Gate Source Voltage (Maximum) ±16V
Input Capacitance (Ciss) (Maximum) at Vds 4400pF at 25V
Power Dissipation (Maximum) 310W
Temperature Range - Operating -55°C ~ 175°C
Mounting Style SMD
Supplier Device Package D2PAK (TO-263AB)
Manufacturer Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Manufacturer Pack Quantity 800
MSL Level 1 (Unlimited)
Win Source Part Number 1182499-HUFA76645S3ST
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HUFA76645S3ST CAD Model

Description

The ON Semiconductor HUFA76645S3ST is a high-performance, N-Channel Power MOSFET designed for a wide range of applications that require high efficiency and power density. This device is part of ON Semiconductor's renowned portfolio of power management solutions, engineered to deliver reliable and robust performance in demanding environments.

Key Features

  • Device Type: N-Channel Power MOSFET
  • Package: TO-263 (D2PAK) surface-mount package, offering excellent power dissipation and compact footprint.
  • Voltage Rating: The MOSFET operates at a drain-to-source voltage (VDS) of 60V, making it suitable for a variety of mid-range voltage applications.
  • Current Handling: It can handle continuous drain currents (ID) up to 75A, ensuring high current capability for your power circuits.
  • RDS(on): Features a low on-state resistance of typically 8.0 mΩ, minimizing conduction losses and improving overall efficiency.
  • Fast Switching: The device offers fast switching speeds, which is critical for reducing switching losses and improving power conversion efficiency.
  • Temperature Performance: Capable of operating over a wide temperature range, making it suitable for industrial and automotive applications where reliability is paramount.

Applications

The HUFA76645S3ST from ON Semiconductor is versatile and can be used in a variety of applications including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Drives
  • Battery Management Systems
  • Power Inverters
  • Automotive Applications

Quality and Reliability

ON Semiconductor is committed to the highest standards of quality and reliability in their products. The HUFA76645S3ST MOSFET is no exception, with rigorous testing and quality control measures in place to ensure consistent performance. It is designed to meet the stringent requirements of the automotive industry, including AEC-Q101 qualification for automotive-grade components.

Environmental Compliance

The HUFA76645S3ST is also environmentally friendly, complying with RoHS and REACH regulations, ensuring that it is free from harmful substances and suitable for use in green applications.

You May Also Be Interested in

Littelfuse Inc.
MOSFET N-CH 500V 12A TO263
Need more? Email Us
Infineon Technologies
MOSFET N-CH 200V 18A TO262
Lowest to $4.3636
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Torex Semiconductor Ltd
MOSFET P-CH 30V 200MA SOT23
Lowest to $0.2181
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Infineon Technologies
MOSFET N-CH 80V 14A/66A TDSON-8
Lowest to $1.9022
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9914 $59.7420
75+ $1.6340 $122.5500
110+ $1.5830 $174.1300
155+ $1.5319 $237.4445
195+ $1.4809 $288.7755
265+ $1.3277 $351.8405
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,323 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess