EN
  • EN
  • DE

HUF76633P3

Part No HUF76633P3
Manufacturer ON Semiconductor
Catalog FETs - Single
Description 38A, 100V, 0.036 Ohm, N-Channel, Logic Level UltraFET Power MOSFET | MOSFET N-CH 100V 38A TO-220AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 100V
Id - Continuous Drain Current 39A
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Maximum) at Id, Vgs 35mOhm at 39A, 10V
Gate Source Voltage(th) (Maximum) at Id 3V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 67nC at 10V
Gate Source Voltage (Maximum) ±16V
Input Capacitance (Ciss) (Maximum) at Vds 1820pF at 25V
Power Dissipation (Maximum) 145W
Temperature Range - Operating -55°C ~ 175°C
Mounting Style Through Hole
Supplier Device Package TO-220-3
Manufacturer Package TO-220-3
Manufacturer Pack Quantity 400
MSL Level 1 (Unlimited)
Win Source Part Number 1182480-HUF76633P3
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HUF76633P3 CAD Model

Description

Product Overview: HUF76633P3 - ON Semiconductor

The HUF76633P3 from ON Semiconductor is a robust, high-performance N-Channel UltraFET Power MOSFET designed for a variety of power electronics applications. This state-of-the-art device is tailored for engineers who demand efficiency, reliability, and thermal stability in their power management systems.

Key Features

  • High Current Handling: This MOSFET is capable of supporting a continuous drain current (ID) of 75A, making it suitable for high-power applications.
  • Low On-Resistance: With an RDS(on) value as low as 8.0 mΩ, the device ensures minimal power loss and improved efficiency in the circuit.
  • High Voltage Threshold: It can withstand drain-to-source voltages (VDS) up to 100V, offering a generous margin for voltage spikes and surges.
  • Fast Switching: The HUF76633P3 features a fast switching speed, which is essential for reducing switching losses and improving performance in high-frequency applications.
  • Thermal Management: The TO-220AB package enhances thermal conduction, allowing for better heat dissipation and increased reliability under high-load conditions.

Applications

The HUF76633P3 is ideal for a wide range of applications, including:

  • DC/DC Converters
  • Motor Drives
  • Power Supply Units
  • Automotive Environment
  • Switch Mode Power Supplies (SMPS)

Quality and Reliability

ON Semiconductor places a strong emphasis on quality and reliability. The HUF76633P3 is no exception, as it is manufactured with the highest standards to ensure performance under varying conditions and longevity in critical applications.

Environmental Compliance

Committed to environmental stewardship, ON Semiconductor ensures that the HUF76633P3 complies with RoHS directives, making it a suitable choice for eco-conscious designs and applications.

Conclusion

With its impressive current handling, low on-resistance, high voltage threshold, and fast switching capabilities, the HUF76633P3 from ON Semiconductor is an excellent choice for designers looking to optimize their power management systems for performance and efficiency. The device's robust package and thermal properties further solidify its place as a reliable component in a diverse range of electronic applications.

You May Also Be Interested in

Diodes Incorporated
MOSFET P-CH 12V 3.8A SOT363
Lowest to $0.1909
IXYS
MOSFET N-CH 600V 44A SOT-227B
Lowest to $40.9090
Infineon Technologies
MOSFET N-CH 80V 14A/66A TDSON-8
Lowest to $1.9022
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Littelfuse Inc.
MOSFET N-CH 500V 12A TO263
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.1421 $60.8526
14+ $8.3218 $116.5052
22+ $8.0619 $177.3618
30+ $7.8020 $234.0600
39+ $7.5422 $294.1458
52+ $6.7614 $351.5928
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess