EN
  • EN
  • DE

HP3D6

Part No HP3D6
Manufacturer ON Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1063350-HP3D6
Categories OEM Parts(F-I)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HP3D6 CAD Model

Description

The HP3D6 from ON Semiconductor is a state-of-the-art 3-axis digital accelerometer that offers high performance and low power consumption for a wide range of applications. Designed with cutting-edge MEMS (Micro-Electro-Mechanical Systems) technology, this compact sensor provides precise acceleration measurements in three dimensions, making it an ideal choice for mobile devices, gaming systems, industrial monitoring, and other applications requiring motion detection and analysis.

Key Features

  • High Sensitivity: The HP3D6 boasts high sensitivity with selectable measurement ranges of ±2g, ±4g, ±8g, and ±16g, allowing it to detect even the slightest movements.
  • Low Power Consumption: Engineered for efficiency, the HP3D6 operates with low power requirements, which is critical for battery-powered devices.
  • Digital Output: This accelerometer provides a digital output through an I2C or SPI interface, ensuring easy integration with a wide variety of microcontrollers and processors.
  • Embedded Functions: It comes with embedded functions such as free-fall detection, motion detection, and temperature sensing, adding to its versatility.
  • Compact Size: The small footprint of the HP3D6 makes it suitable for space-constrained applications.

Applications

The versatility of the HP3D6 allows it to be used in a multitude of applications. Some of the most common uses include:

  • Smartphones and Tablets
  • Wearable Technology
  • Game Controllers
  • Navigation Systems
  • Industrial Monitoring and Control Systems

Technical Specifications

Parameter Value
Measurement Ranges ±2g, ±4g, ±8g, ±16g
Interface I2C/SPI
Supply Voltage 1.71V to 3.6V
Operating Temperature -40°C to +85°C

Whether you're designing the next generation of smartphones or enhancing the capabilities of industrial machinery, the HP3D6 from ON Semiconductor provides the accuracy and reliability needed to deliver exceptional performance.

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess