EN
  • EN
  • DE

HMA121ER1

Part No HMA121ER1
Manufacturer ON Semiconductor
Catalog Optoisolators - Transistor, Photovoltaic Output
Description OPTOISO 3.75KV TRANSISTOR 4SMD / Optoisolator Transistor Output 3750Vrms 1 Channel 4-SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Optoisolators - Transistor, Photovoltaic Output
Mfr onsemi
Package Tape & Reel (TR)
Product Status Obsolete
Number of Channels 1
Voltage - Isolation 3750Vrms
Current Transfer Ratio (Min) 150% @ 5mA
Current Transfer Ratio (Max) 300% @ 5mA
Rise / Fall Time (Typ) 3µs, 3µs
Input Type DC
Output Type Transistor
Voltage - Output (Max) 80V
Current - Output / Channel 80mA
Voltage - Forward (Vf) (Typ) 1.3V (Max)
Current - DC Forward (If) (Max) 50 mA
Vce Saturation (Max) 400mV
Temperature Range - Operating -40°C ~ 100°C
Mounting SMD (SMT)
Package / Case 4-SMD, Gull Wing
Supplier Device Package 4-SMD
Base Product Number HMA121
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.8000
Standard Package 1,000
Win Source Part Number 1063186-HMA121ER1
Ultra Librarian 3D Model Ultra Librarian HMA121ER1 CAD Model

Description

The HMA121ER1 from ON Semiconductor is a high-performance solid-state relay that serves as an ideal component for a multitude of applications requiring efficient and reliable switching. This innovative device capitalizes on the latest advancements in semiconductor technology, offering a compact and energy-efficient solution for electronic switching needs.

Key Features

  • Optically Isolated: The HMA121ER1 features a robust optically isolated design, providing excellent protection against high voltage transients and ensuring signal integrity by separating the input from the output.
  • Low On-Resistance: With a low on-resistance, this solid-state relay ensures minimal power loss during operation, enhancing overall system efficiency and performance.
  • High Load Voltage: Capable of handling high load voltages, the HMA121ER1 is suitable for a variety of applications that require the control of higher power levels.
  • Fast Switching Speed: The device boasts fast switching speeds, making it an excellent choice for applications that demand quick response times, such as industrial control systems and automated test equipment.
  • Compact Package: Its small footprint allows for easy integration into space-constrained designs, making it particularly useful in densely packed PCBs and portable electronic devices.

Applications

The HMA121ER1 is versatile and can be used in various applications, including:

  • Industrial Controls
  • Medical Equipment
  • Instrumentation
  • Automotive Systems
  • Security Systems
  • Home Automation

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The HMA121ER1 is manufactured to stringent quality standards, ensuring reliability and performance for critical applications. With its solid-state construction, the HMA121ER1 offers enhanced durability compared to electromechanical relays, resulting in a longer operational life and reduced maintenance requirements.

In summary, the HMA121ER1 solid-state relay from ON Semiconductor is a strategic choice for designers looking for a reliable, efficient, and versatile switching solution. Its combination of fast switching, optical isolation, and high load voltage capability makes it a powerful component in a wide array of electronic systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
OPTOISO 7.5KV TRANS W/BASE 6SMD
Lowest to $0.3711
Broadcom Limited
OPTOISO 3.75KV 2CH DARLNG 8-SO
Lowest to $8.2491
Broadcom Limited
Dual Channel, High Speed Optocouplers | OPTOISO 3.75KV 2CH TRANS 8SOIC
Lowest to $12.1530
Broadcom Limited
OPTOISO 3.75KV 2CH PHVOLT 8DIPGW
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 4.17KV TRANS W/BASE 6DIP
Need more? Email Us
Broadcom Limited
OPTOISO 3.75KV TRANS 4MINIFLAT
Lowest to $0.2671
Vishay
OPTOISO 5KV TRANS W/BASE SOP-6L5
Lowest to $0.3678
Broadcom Limited
OPTOISOLTR 5KV 4CH TRANS 16-DIP
Lowest to $1.2869
Fairchild/ON Semiconductor
OPTOISO 7.5KV TRANS W/BASE 6DIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess