EN
  • EN
  • DE

HMA121CR2

Part No HMA121CR2
Manufacturer ON Semiconductor
Catalog Optoisolators - Transistor, Photovoltaic Output
Description FULL PITCH MINI-FLAT PACKAGE 4-PIN OPTOCOUPLERS | OPTOISO 3.75KV TRANSISTOR 4SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Voltage - Isolation 3750Vrms
Current Transfer Ratio (Minimum) 100% at 5mA
Current Transfer Ratio (Maximum) 200% at 5mA
Rise / Fall Time 3μs, 3μs
Input Type DC
Output Type Transistor
Maximum Output Voltage 80V
Current - Output / Channel 80mA
Voltage - Forward (Vf) 1.3V (Maximum)
Current - DC Forward (If) (Maximum) 50mA
Vce Saturation (Maximum) 400mV
Temperature Range - Operating -40°C ~ 100°C
Mounting Style SMD
Manufacturer Package 4-SMD, Gull Wing
Supplier Device Package 4-SMD
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1181059-HMA121CR2
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMA121CR2 CAD Model

Description

ON Semiconductor HMA121CR2 Optocoupler

The HMA121CR2 is a robust optocoupler device from ON Semiconductor, designed to provide reliable signal isolation between electronic circuits while maintaining signal integrity. This component is particularly well-suited for applications where electrical isolation is crucial, such as industrial control systems, power supply units, and communication devices.

Key Features

  • High Isolation Voltage: The HMA121CR2 offers an impressive isolation voltage of 3750Vrms, providing a high level of protection against high voltage spikes and surges.
  • High-Speed Switching: With a fast switching speed, this optocoupler is capable of handling high-frequency signals, making it ideal for digital data transmission and switching power supplies.
  • Low Power Consumption: The device is designed for energy efficiency, which helps in reducing the overall power consumption of the system it's used in.
  • Wide Operating Temperature Range: It operates effectively within a temperature range of -55°C to +100°C, ensuring reliability in harsh environmental conditions.
  • RoHS Compliant: The HMA121CR2 is compliant with the Restriction of Hazardous Substances (RoHS) directive, making it environmentally friendly and safe for use in electronics.

Applications

The versatility of the HMA121CR2 allows it to be used in a wide array of applications. Some of the most common uses include:

  • Isolated Line Receiver
  • Computer Peripheral Interface
  • Microprocessor System Interface
  • Power Supply Regulation and Control
  • AC/DC Input Modules

Product Specifications

Parameter Value Isolation Voltage 3750Vrms Switching Speed High-Speed Operating Temperature -55°C to +100°C Compliance RoHS

The HMA121CR2 from ON Semiconductor is a testament to the company's commitment to providing high-quality, reliable components for the electronics industry. Its high isolation voltage and fast switching capabilities make it a go-to choice for designers looking to maintain signal integrity and isolation in their circuits.

You May Also Be Interested in

Broadcom Limited
Small Outline, 5 Lead, Low Input Current, High Gain Optocouplers | OPTOISO 3.75KV DARLINGTON 6SOIC
Lowest to $2.3539
Vishay
OPTOISO 5KV TRANS W/BASE 6SMD
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 2.5KV 2CH TRANS 8SOIC
Lowest to $1.6309
Everlight Electronics Co Ltd
OPTOISO 3.75KV 2CH TRANS 8-SOP
Need more? Email Us
Lite-On Inc.
OPTOISOLTR 5KV TRANSISTOR 6-SMD / Optocoupler DC-IN 1-CH Transistor DC-OUT 6-Pin PDIP SMD T/R
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6DIP / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP Black Bulk
Need more? Email Us
ON Semiconductor
OPTICALLY ISOLATED ERROR AMPLIFIER | OPTOISOLATOR 5KV TRANSISTOR 8DIP
Lowest to $0.3885
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Need more? Email Us
IXYS
Dual Linear Optocouplers | OPTOISO 3.75KV 2CH PHVOLT FLTPCK
Lowest to $4.1385

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess