EN
  • EN
  • DE

HM1521-C

Part No HM1521-C
Manufacturer ON Semiconductor
Catalog Resistor Networks, Arrays
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 274810-HM1521-C
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HM1521-C CAD Model

Description

ON Semiconductor HM1521-C Product Overview

Introducing the HM1521-C, a cutting-edge humidity sensor from ON Semiconductor, renowned for its precision and durability. This state-of-the-art sensor is designed to cater to a wide range of applications, including HVAC systems, weather stations, home appliances, medical devices, and automotive controls, among others. The HM1521-C is a testament to ON Semiconductor's commitment to providing high-quality, reliable components for the electronics industry.

Key Features

  • High Accuracy: The HM1521-C boasts excellent accuracy levels, ensuring precise humidity measurements for critical applications.
  • Fast Response Time: With a swift response to changes in environmental humidity, this sensor provides timely data, crucial for systems requiring real-time monitoring.
  • Wide Operating Range: Designed to function across a broad range of temperatures and humidity levels, the HM1521-C is versatile and suitable for diverse environments.
  • Low Power Consumption: This energy-efficient sensor operates with minimal power, making it ideal for portable and battery-operated devices.
  • Robust Design: ON Semiconductor's HM1521-C is engineered to withstand harsh conditions, ensuring longevity and consistent performance.

Applications

The HM1521-C humidity sensor is an excellent choice for a variety of applications where accurate humidity measurement is essential. It can be seamlessly integrated into:

  • Residential and commercial HVAC systems
  • Automotive climate control systems
  • Air purifiers and dehumidifiers
  • Medical devices requiring humidity control
  • Industrial and home weather stations
  • Smart home automation systems

Technical Specifications

The HM1521-C is equipped with a range of technical features that ensure its performance stands out. These specifications include:

  • Humidity Range: 0% to 100% RH
  • Temperature Range: -40°C to +85°C
  • Supply Voltage: Typically 5V
  • Output: Digital or analog signal options available
  • Package: Small form factor for easy integration into various designs

With the HM1521-C humidity sensor, ON Semiconductor continues to deliver high-quality, reliable components that meet the evolving needs of technology and industry. Its performance and versatility make it a top choice for professionals seeking to enhance system accuracy and reliability.

You May Also Be Interested in

Panasonic
RES ARRAY 4 RES 150 OHM 0502
Need more? Email Us
Vishay
RES ARRAY 9 RES 10K OHM 10SIP
Need more? Email Us
Royal Ohm
4D03WGJ0152T5E Royalohm Resistor Networks & Arrays 1/16W 0.05 1.5K datasheet, inventory, & pricing.
Lowest to $0.0085
Bourns Inc.
RES ARRAY 4 RES 47K OHM 8SIP
Lowest to $0.4366
Royal Ohm
4D02WGF1002TCE Royalohm Resistor Networks & Arrays 1/16W 0.01 10K datasheet, inventory, & pricing.
Lowest to $0.0151
Bourns Inc.
RES ARRAY 4 RES 470K OHM 1206
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 200 OHM 1206
Need more? Email Us
Vishay
TDP 16PIN03 10K 0.1%ABS 0.05%RAT
Need more? Email Us
Vishay
RES NETWORK 2 RES 1K OHM 1610
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess