The HLMPQ101AGR from ON Semiconductor is a high-performance light-emitting diode (LED) that offers exceptional brightness and reliability, making it an ideal choice for a wide range of applications. This LED component is designed to provide efficient light output with a low power consumption, ensuring both eco-friendliness and cost-effectiveness.
Key Features
- High Brightness: The HLMPQ101AGR is known for its high luminous intensity, which makes it suitable for applications that require a strong and clear light source.
- Green Emission: This LED emits green light with a dominant wavelength that is typically found in the range of green color in the visible spectrum, providing a vibrant and eye-catching output.
- Low Power Consumption: The device is designed to operate efficiently, resulting in lower energy usage and extended battery life in portable applications.
- Wide Viewing Angle: With a broad viewing angle, the HLMPQ101AGR ensures that the light is visible from different directions, making it versatile for various display and indicator applications.
- Long Operational Life: ON Semiconductor's commitment to quality means that this LED is built to last, offering a long lifespan even under continuous operation.
- Robust Design: The LED is encapsulated in a durable package that is resistant to environmental factors such as moisture and dust, ensuring stable performance in harsh conditions.
Applications
The HLMPQ101AGR is suitable for a diverse array of applications, including:
- Electronic signs and signals
- Automotive interior and exterior lighting
- General illumination
- Status indicators for various electronic devices
- Backlighting for LCDs, keypads, and displays
Technical Specifications
Some of the technical specifications of the HLMPQ101AGR include:
- Package: T-1 3/4 (5mm)
- Peak Wavelength: 565 nm
- Luminous Intensity: Typically at 25 mcd
- Viewing Angle: 30 degrees
- Forward Voltage: Typically 2.2V
- Operating Temperature Range: -40°C to +100°C
With its combination of high brightness, energy efficiency, and durability, the HLMPQ101AGR from ON Semiconductor is an excellent choice for designers and engineers looking to incorporate a reliable green LED into their projects.