EN
  • EN
  • DE

D01606T-472C

Part No D01606T-472C
Manufacturer Coilcraft
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1171235-D01606T-472C
Categories Custom Parts
Manufacturer Coilcraft
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian D01606T-472C CAD Model

Description

The D01606T-472C is a shielded power inductor manufactured by Coilcraft. These inductors are designed for use in a variety of power supply applications requiring efficient energy storage and filtering. Coilcraft is a well-known manufacturer specializing in high-performance magnetic components, and this inductor reflects their commitment to quality and reliability.

Applications

  • DC-DC Converters: Commonly used in step-up (boost), step-down (buck), and inverting power supplies.
  • Power Amplifiers: Employed in power amplifier circuits for filtering and impedance matching.
  • EMI Filtering: Used in filtering circuits to reduce electromagnetic interference in electronic devices.
  • LED Lighting: Integral to LED driver circuits for regulating current and ensuring stable light output.
  • Portable Devices: Found in smartphones, tablets, and other battery-powered devices for power management.

Features

  • Shielded Construction: Reduces electromagnetic interference (EMI) and provides improved performance in sensitive applications.
  • High Current Handling Capability: Designed to withstand relatively high DC currents without significant performance degradation.
  • Small Footprint: Compact size allows for use in space-constrained applications.
  • Low DC Resistance (DCR): Minimizes power losses and improves overall efficiency.
  • RoHS Compliant: Meets environmental regulations regarding hazardous substances.

Benefits

  • Improved Efficiency: Low DCR contributes to higher efficiency in power conversion circuits, reducing heat generation and extending battery life in portable devices.
  • Reduced EMI: Shielded construction minimizes electromagnetic interference, ensuring compliance with regulatory standards and improving system performance.
  • Reliable Performance: Coilcraft's reputation for quality ensures reliable operation in demanding environments.
  • Space Saving: Small footprint allows for integration into compact electronic devices without compromising performance.
  • Stable Inductance: Maintains consistent inductance value over a range of operating conditions, ensuring stable circuit performance.

Additional Details

The D01606T series are typically constructed with a ferrite core and wound with high-quality copper wire. The specific inductance value for D01606T-472C is 4.7uH (4.7 microhenries). The 'C' at the end might denote a specific tolerance or packaging option. Detailed specifications, including the saturation current, DCR, and self-resonant frequency (SRF), are available in the manufacturer's datasheet. These inductors are designed for automated pick-and-place assembly, simplifying manufacturing processes. Careful attention should be paid to the current and temperature ratings to ensure the inductor operates within its specified limits, preventing potential damage or performance degradation. It's essential to consult the datasheet for precise operating characteristics and recommended soldering profiles.

You May Also Be Interested in

NXP / Nexperia
Diode Switching 100V 0.215A 3-Pin TO-236AB T/R
Lowest to $0.1640
Viking Tech
2010 1% TCR100 1W 50M?
Need more? Email Us
Vishay
DIODE SCHOTTKY 70V 200MA SOT23 / Diode Schottky 70 V 200mA Surface Mount SOT-23-3
Lowest to $0.0790
Murata Electronics North America
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Broadchip
Broadchip ESOP-8
Lowest to $0.1825
Kemet
Cap Ceramic Array 47pF 50V C0G 10% 0612 SMD 4 Capacitor 125C Plastic T/R
Need more? Email Us
Cal Test Electronics
CONN ADAPT PLUG-PLUG BNC 50 OHM / Adapter Coaxial Connector BNC Plug, Male Pin To BNC Plug, Male Pin 50Ohm
Need more? Email Us
Fenghua Electronics
Ceramic capacitor 2.2nF 3kV THT 7.5mm Fenghua
Lowest to $0.1048

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess