EN
  • EN
  • DE

HGTG20N60B3

Part No HGTG20N60B3
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description 40A, 600V, UFS Series N-Channel IGBTs | IGBT 600V 40A 165W TO247
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Voltage - Collector Emitter Breakdown (Maximum) 600V
Current - Collector (Ic) (Maximum) 40A
Current - Collector Pulsed (Icm) 160A
Vce(on) (Maximum) at Vge, Ic 2V at 15V, 20A
Maximum Power 165W
Switching Energy 475μJ (on), 1.05mJ (off)
Input Type Standard
Gate Charge 80nC
Test Condition 480V, 20A, 10Ohm, 15V
Temperature Range - Operating -40°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-247-3
Supplier Device Package TO-247-3
Family Part Number HGTG20N60
Manufacturer Pack Quantity 450
MSL Level 1 (Unlimited)
Win Source Part Number 1180364-HGTG20N60B3
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HGTG20N60B3 CAD Model

Description

ON Semiconductor HGTG20N60B3 IGBT

The HGTG20N60B3 is a state-of-the-art Insulated Gate Bipolar Transistor (IGBT) developed by ON Semiconductor, a leading provider of semiconductor-based solutions. This IGBT is designed for a wide range of power applications, offering high efficiency and fast switching capabilities. It is particularly suitable for applications such as motor control, uninterruptible power supplies (UPS), and general-purpose inverters.

Key Features:

  • High Current Capability: The HGTG20N60B3 can handle continuous collector currents up to 20A, making it suitable for high-power applications.
  • High Voltage Rating: With a collector-emitter voltage rating of 600V, this IGBT can be used in systems with high bus voltages, providing a margin for safety and reliability.
  • Low On-State Voltage: The device offers a low on-state voltage drop, which enhances efficiency by minimizing conduction losses.
  • Fast Switching Speed: The IGBT features a fast switching speed, which improves performance in applications that require high-frequency operation.
  • Co-Packaged Free-Wheeling Diode: A co-packaged soft recovery anti-parallel diode is included, which provides protection and improves efficiency during the switching process.

Technical Specifications:

  • Collector-Emitter Voltage (Vce): 600V
  • Collector Current (Ic): 20A
  • Power Dissipation (Pd): 167W
  • Operating Junction Temperature (Tj): -55°C to +150°C

Applications:

  • AC and DC Motor Drives
  • Power Inverters
  • Switched Mode Power Supplies (SMPS)
  • Inductive Heating
  • UPS Systems

The HGTG20N60B3 from ON Semiconductor is a robust and reliable IGBT that offers a combination of high power density, efficiency, and performance. Its advanced features make it an excellent choice for designers looking to optimize their power management systems while ensuring system robustness and longevity.

You May Also Be Interested in

Infineon Technologies
IGBT 650V 21A D2PAK
Need more? Email Us
STMicroelectronics
IGBT 600V 40A TO-220
Need more? Email Us
IXYS
IGBT 1700V 170A PLUS264
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 96A TO-247AD
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 16A LPDS
Need more? Email Us
IXYS
IGBT PT 650V 16A TO-220-3
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 48A TO-247AC
Need more? Email Us
IXYS
IGBT PT 1200V 60A TO-220-3
Need more? Email Us
IXYS
IGBT PT 650V 240A PLUS247
Lowest to $56.3125

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,430 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess