Products specifications Report Issue?

Categories Isolators
Manufacturer ON Semiconductor
Packaging Tube
Inputs - Side 1/Side 2 1/0
Voltage - Isolation 3750Vrms
Common Mode Transient Immunity (Minimum) 15kV/μs
Input Type DC
Output Type Open Collector
Current - Output / Channel 50mA
Data Rate 10Mbps
Propagation Delay tpLH / tpHL (Maximum) 75ns, 75ns
Rise / Fall Time 50ns, 12ns
Voltage - Forward (Vf) 1.75V (Maximum)
Current - DC Forward (If) (Maximum) 50mA
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1179022-HCPL0611
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HCPL0611 CAD Model

Description

ON Semiconductor HCPL0611 Optocoupler

The HCPL0611 from ON Semiconductor is a high-speed optocoupler that offers a perfect solution for isolating electrical circuits while allowing data communication between them. This optocoupler is designed to provide robust galvanic isolation and high-speed signal transfer with a typical data rate of 10 MBd, making it suitable for a wide range of industrial and communication applications.

Key Features

  • High Speed: With a data rate of 10 Mbit/s, the HCPL0611 is optimized for fast signal processing and communication.
  • Electrical Isolation: Provides robust galvanic isolation of 3750 Vrms for 1 minute, ensuring safety and noise immunity in electrical circuits.
  • CMR Performance: Features a high common mode rejection (CMR) of 15 kV/μs at VCM = 1000 V, which helps to mitigate the effects of fast transients and voltage spikes.
  • Low Power Consumption: Operates with a low input current, making it energy-efficient and suitable for power-sensitive applications.
  • Wide Operating Temperature Range: Functional over a temperature range of -40°C to +85°C, allowing reliable operation in diverse environmental conditions.
  • Compatibility: The optocoupler is compatible with TTL, LSTTL, and CMOS logic and can directly interface with microprocessors, eliminating the need for additional buffering or control circuitry.

Applications

The HCPL0611 is versatile and can be used in various applications, including:

  • Isolation of high-speed logic systems
  • Digital signal isolation in communication systems
  • Ground loop elimination
  • Line receivers in high-noise environments
  • Switching power supplies
  • Computer peripheral interfaces

Package and Quality

The HCPL0611 comes in a small-outline SO-8 package, which is compact and suitable for space-constrained applications. ON Semiconductor ensures high-quality manufacturing standards, providing reliable and consistent performance for the HCPL0611 optocoupler.

You May Also Be Interested in

Broadcom Limited
OPTOISO 3.75KV PUSH PULL 8DIP / Logic Output Optoisolator 12.5MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 10kV/µs CMTI 8-DIP
Need more? Email Us
ECAD model for HCPL-7710
Renesas Electronics America
Lowest to $1.8835
ECAD model for PS9313L-E3
Toshiba Semiconductor and Storage
X36 PB-F DRIVER COUPLER DIP 8 TH / Logic Output Optoisolator Push-Pull, Totem Pole 3750Vrms 1 Channel 40kV/µs CMTI 8-DIP
Lowest to $1.3367
ECAD model for TLP250H(D4,F)
Toshiba Semiconductor and Storage
Optocoupler Logic-Out Open Collector DC-IN 1-CH 5-Pin SO T/R
Lowest to $0.3945
ECAD model for TLP118(TPL,E(T
Broadcom Limited
OPTOISO 5KV PUSH PULL 6SSO / Logic Output Optoisolator 15MBd Push-Pull, Totem Pole 5000Vrms 1 Channel 10kV/µs CMTI 6-SSO
Need more? Email Us
ECAD model for ACPL-W70L-000E
Broadcom Limited
OPTOISO 5KV 2CH PUSH PULL 8SO / Logic Output Optoisolator Push-Pull, Totem Pole 5000Vrms 2 Channel 15kV/µs CMTI 8-SO Stretched
Need more? Email Us
ECAD model for ACPL-K74T-560E
Toshiba Semiconductor and Storage
OPTOISO 2.5KV OPN COLLECTOR 8DIP / Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 2500Vrms 1 Channel 1kV/µs CMTI 8-DIP
Lowest to $1.2807
ECAD model for TLP2601(F)
TT Electronics
OPTOISOLTR PUSH PULL
Need more? Email Us
ECAD model for OPI1290-080
Broadcom Limited
OPTOISO 1.5KV 2CH PSH PUL 20LCCC
Need more? Email Us
ECAD model for HCPL-6230

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.8245
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4186 $50.7906
51+ $1.9845 $101.2095
79+ $1.9225 $151.8775
108+ $1.8605 $200.9340
140+ $1.7985 $251.7900
187+ $1.6124 $301.5188
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 79 pieces
MOQ: 21 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention