EN
  • EN
  • DE

PS9313L-E3

Part No PS9313L-E3
Manufacturer Renesas Electronics America
Catalog Optoisolators - Logic Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 281516-PS9313L-E3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PS9313L-E3 CAD Model

Description

The PS9313L-E3 is a high-speed, high-isolation photocoupler from Renesas Electronics America. It's specifically designed to provide reliable electrical isolation in a variety of industrial and automation applications. The device integrates a GaAlAs LED on the input side and a photodetector with a transistor output, ensuring efficient signal transmission with high isolation.

Applications:

  • Programmable Logic Controllers (PLCs): Isolates input/output modules to protect the controller from voltage spikes and noise.
  • Inverter Control: Provides isolation in inverter circuits for motor drives and power conversion systems.
  • Factory Automation: Used in industrial automation equipment for communication and control.
  • Measurement Equipment: Offers galvanic isolation in test and measurement instruments.
  • Power Supplies: Isolates feedback signals in switching power supplies for improved stability and safety.

Features:

  • High-Speed Switching: Optimized for fast data transfer rates.
  • High Isolation Voltage: Provides a high level of electrical isolation between the input and output.
  • Low Input Current: Requires a low input current for operation, reducing power consumption.
  • TTL Compatible Output: Interfaces directly with TTL logic circuits.
  • Wide Operating Temperature Range: Operates reliably across a wide range of temperatures.
  • "E3" Option: Likely indicates a specific packaging style and environmental compliance.

Benefits:

  • Enhanced Safety: High isolation voltage protects operators and equipment from hazardous voltages.
  • Improved System Performance: Fast switching speeds improve overall system performance and efficiency.
  • Reduced Power Consumption: Low input current reduces power consumption, making it suitable for energy-efficient designs.
  • Simplified Circuit Design: TTL compatible output simplifies integration with digital circuits.

Additional Details:

The PS9313L-E3 typically comes in a SO (Small Outline) package. Key electrical specifications include the LED forward current (IF), the collector-emitter voltage (VCEO) of the output transistor, and the isolation voltage (BV). Switching characteristics are defined by the turn-on time (ton) and turn-off time (toff). The "E3" likely refers to Pb-free (RoHS compliant) packaging. It is crucial to refer to the manufacturer's datasheet for specific values and recommended operating conditions. This part offers a good balance of speed, isolation, and low power consumption.

You May Also Be Interested in

Broadcom Limited
OPTOISO 1.5KV PUSH PULL 8DIP GW
Need more? Email Us
Broadcom Limited
OPTOISO 1.5KV 2CH OPN COL 20LCCC / Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 1500VDC 2 Channel 1kV/µs CMTI 20-LCCC (8.89x8.89)
Lowest to $134.3284
Sharp Microelectronics
OPTOISO 3.75KV OPN COL 5MINIFLAT / Logic Output Optoisolator 2Mbps Open Collector 3750Vrms 1 Channel 15kV/µs CMTI 5-Mini-Flat
Lowest to $1.3063
Broadcom Limited
OPTOISO 1.5KV 2CH OPEN COLL 8DIP / Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 1500VDC 2 Channel 1kV/µs CMTI 8-DIP
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISO 2.5KV 2CH PUSH PULL 8SO / Logic Output Optoisolator 5Mbps Push-Pull, Totem Pole 2500Vrms 2 Channel 10kV/µs CMTI 8-SO
Lowest to $4.6921
ON Semiconductor
SSO6 3.3V 10MB WL
Need more? Email Us
Everlight Electronics Co Ltd
OPTOISO 5KV 1CH OPEN COLL 8SMD
Lowest to $0.3255
Broadcom Limited
OPTOISO 1.5KV OPEN COLL 8DIP GW / Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 1500VDC 2 Channel 1kV/µs CMTI 8-DIP Gull Wing
Need more? Email Us
Broadcom Limited
OPTOISO 5KV PUSH PULL 6SO / Logic Output Optoisolator Push-Pull, Totem Pole 5000Vrms 1 Channel 20kV/µs CMTI 6-SO Stretched
Lowest to $4.5703

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,480 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess