EN
  • EN
  • DE

HCPL-2611WV

Part No HCPL-2611WV
Manufacturer ON Semiconductor
Catalog OEM Parts (F - I)
Description 8-Pin DIP 10 Mbit/s Single-Channel High Speed Logic Gate Output Optocoupler
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package DIP
Data Rate 10 Mbps
Direction Unidirectional
Fall Time 12 ns
Forward Current 50 mA
Forward Voltage 1.4 V
Isolation Voltage 2.5 kV
Lead Free Yes
Maximum Operating Temperature 85 °C
Max Output Current 50 mA
Max Power Dissipation 100 mW
Min Operating Temperature -40 °C
Mount Through Hole
Number of Channels 1
Number of Elements 1
Number of Pins 8
Output Current 50 mA
Output Current per Channel 50 mA
Packaging Bulk
Power Dissipation 100 mW
Propagation Delay 75 ns
Radiation Hardening No
Reverse Breakdown Voltage 5 V
Rise Time 50 ns
RoHS Compliant
Turn-On Delay Time 75 ns
Weight 792.000628 mg
Win Source Part Number 1061939-HCPL-2611WV
Categories OEM Parts(F-I)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HCPL-2611WV CAD Model

Description

The HCPL-2611WV from ON Semiconductor is a high-speed optocoupler designed to provide robust electrical signal isolation for a wide range of industrial and commercial applications. This optocoupler features a fast 10MBd data rate, making it suitable for high-speed signal isolation in digital communication systems, microprocessor system interfaces, and other data transmission applications where high data integrity and isolation are critical.

Key Features:

  • High Speed: The HCPL-2611WV offers an impressive 10MBd data rate, which facilitates swift and reliable data transfer.
  • Electrical Isolation: With an isolation voltage of 3750 Vrms, this optocoupler ensures excellent electrical isolation between input and output, protecting sensitive electronics from high voltage spikes and surges.
  • CMR Performance: The common mode rejection (CMR) of this device is high at 10 kV/μs at VCM = 1000 V, which helps in maintaining signal integrity amidst noisy environments.
  • Wide Operating Temperature: It operates across a wide temperature range from -40°C to +85°C, making it suitable for harsh industrial environments.
  • Compatibility: The HCPL-2611WV is TTL and CMOS compatible with a guaranteed logic high output for a logic high input, and vice versa, ensuring easy integration into existing systems.

Applications:

The HCPL-2611WV is ideal for a variety of applications where isolation is necessary to protect control circuits from high voltage transients, such as:

  • Digital logic ground isolation
  • Line receivers
  • Power supply control and monitoring
  • Isolated bus driver
  • Computer peripheral interfaces

Quality and Reliability:

ON Semiconductor is known for its commitment to quality and reliability, and the HCPL-2611WV is no exception. It is constructed with a rugged design and is subjected to rigorous testing to ensure it meets the industry standards for performance and durability.

Conclusion:

The HCPL-2611WV optocoupler from ON Semiconductor represents a reliable solution for high-speed signal isolation. With its fast data rate, robust electrical isolation, and compatibility with a wide range of logic families, it is an excellent choice for designers looking to enhance the safety and integrity of their digital communication systems.

You May Also Be Interested in

Essentra Components
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Fujitsu Electronics America, Inc.
Lowest to $1.6853
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Panasonic
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess