EN
  • EN
  • DE

MCM10143L

Part No MCM10143L
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1003656-MCM10143L
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MCM10143L CAD Model

Description

The MCM10143L is a high-speed ECL (Emitter-Coupled Logic) Random Access Memory (RAM) module manufactured by Freescale Semiconductor (now NXP). This memory module is designed for applications requiring extremely fast access times and is commonly used in high-performance computing and communication systems. Its ECL technology enables very low propagation delays, making it suitable for applications where nanosecond-level performance is crucial.

Applications:

  • High-Performance Computing: Used in supercomputers and mainframe systems for fast data storage and retrieval.
  • Telecommunications: Implemented in high-speed routers and switches for packet buffering and lookup tables.
  • Test and Measurement Equipment: Provides fast memory access for signal processing and data acquisition.
  • Military and Aerospace: Utilized in critical systems requiring high reliability and speed.
  • Data Acquisition Systems: Used to capture and process high-speed data streams.

Features:

  • ECL Technology: Provides extremely fast access times and low propagation delays.
  • High Speed: Enables nanosecond-level memory access for demanding applications.
  • Differential Inputs/Outputs: Reduces noise and improves signal integrity.
  • High Reliability: Designed for robust performance in harsh environments.
  • Large Memory Capacity: Provides ample memory space for complex data processing tasks.

Benefits:

  • Improved System Performance: Extremely fast memory access enhances overall system responsiveness.
  • Enhanced Signal Integrity: Differential I/O minimizes noise and ensures reliable data transfer.
  • Increased Reliability: Robust design ensures stable operation in demanding environments.
  • Support for High-Speed Applications: Enables the development of cutting-edge computing and communication systems.
  • Optimized for ECL Systems: Seamlessly integrates with other ECL-based components.

Additional Details:

The MCM10143L typically features access times in the range of 1ns to 5ns, depending on the specific grade and configuration. It requires a stable and precise power supply voltage, typically -5.2V, due to the nature of ECL technology. The operating temperature range is usually between -55°C to +125°C, making it suitable for extreme environments. The package type is typically a multi-layer ceramic package with gold-plated pins for high reliability and signal integrity. The module's impedance is carefully controlled to minimize reflections and signal distortion. It incorporates internal termination resistors to match the transmission line impedance, ensuring optimal signal quality. It is designed to interface with other ECL devices, supporting differential ECL signal levels.

You May Also Be Interested in

Lucent
Lowest to $70.6306
New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Lowest to $0.4340

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess