EN
  • EN
  • DE

HCPL-2232-300

Part No HCPL-2232-300
Manufacturer AVAGO TECHNOLOGIES LIMITED
Catalog Optoisolators - Logic Output
Description Very High CMR, Wide VCC Logic Gate Optocouplers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer AVAGO TECHNOLOGIES LIMITED
Win Source Part Number 1179059-HCPL-2232-300
Manufacturer Homepage www.avagotech.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HCPL-2232-300 CAD Model

Description

The HCPL-2232-300 is a dual-channel, high-speed optocoupler from Avago Technologies. It provides galvanic isolation between input and output circuits, making it ideal for applications requiring safety or noise immunity. It features a high common-mode transient immunity and high speed performance.

Applications:

  • Digital Logic Isolation: Isolates digital logic circuits to prevent ground loops and noise interference.
  • Microprocessor System Interface: Provides a safe interface between microprocessors and external devices.
  • Power Inverters: Used in power inverters for gate drive isolation and feedback control.
  • Industrial Control Systems: Employed in industrial control systems for isolating sensors, actuators, and communication interfaces.
  • Medical Equipment: Provides safety isolation in medical equipment to protect patients and operators.

Features:

  • Dual Channel: Offers two independent isolation channels in a single package.
  • High Speed: Supports data rates up to 10 Mbps.
  • High Common-Mode Transient Immunity (CMTI): Provides excellent immunity to noise and transient voltages.
  • Wide Supply Voltage Range: Operates over a wide supply voltage range.
  • Open Collector Output: Features an open collector output for flexible interfacing.

Benefits:

  • Improved System Reliability: Galvanic isolation prevents ground loops and reduces noise interference.
  • Enhanced Safety: Provides electrical isolation for user and equipment safety.
  • Increased Data Throughput: High-speed operation enables faster data transfer rates.
  • Flexible Interfacing: Open collector output simplifies interfacing with various logic families.
  • Reduced Board Space: Dual-channel configuration saves board space compared to using two single-channel optocouplers.

Additional Details:

The HCPL-2232-300 has a minimum common mode transient immunity of 10,000 V/μs. It operates over a temperature range of -40°C to +85°C. The input diode forward voltage is typically 1.3V, and the output transistor collector-emitter breakdown voltage is typically 20V. The CTR (Current Transfer Ratio) is typically 7%. It is available in an 8-pin DIP or SOIC package. The "-300" in the part number indicates tape and reel packaging for automated assembly.

You May Also Be Interested in

QT Optoelectronics
OPTO.
Lowest to $1.2929
CEL
Logic Output Optoisolator 10Mbps Open Collector 5000Vrms 1 Channel 10kV/µs CMTI 8-DIP Gull Wing
Need more? Email Us
Renesas Electronics America
Logic Output Optoisolator 15Mbps Push-Pull, Totem Pole 3750Vrms 1 Channel 15kV/µs CMTI 5-SO
Need more? Email Us
Toshiba Semiconductor and Storage
Logic Output Optoisolator Push-Pull, Totem Pole 5000Vrms 1 Channel 35kV/µs CMTI 6-SO
Need more? Email Us
Renesas Electronics America
Logic Output Optoisolator 1Mbps Open Collector 5000Vrms 1 Channel 15kV/µs CMTI 6-SDIP
Need more? Email Us
Toshiba Semiconductor and Storage
COUPLER HIGH SPEED LOGIC OUTPUT
Need more? Email Us
Broadcom Limited
OPTOISO 3.75KV PUSH PULL 8SO
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOCOUPLER TRANS
Lowest to $1.0416
Sharp Microelectronics
Logic Output Optoisolator Channel CMTI
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0427 $60.5124
28+ $4.1384 $115.8752
44+ $4.0090 $176.3960
60+ $3.8796 $232.7760
77+ $3.7503 $288.7731
104+ $3.3622 $349.6688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess