EN
  • EN
  • DE

SFH6756

Part No SFH6756
Manufacturer Vishay
Catalog Optoisolators - Logic Output
Description High Speed Optocoupler, 10 MBd, SOIC-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1248147-SFH6756
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SFH6756 CAD Model

Description

The SFH6756 is a high-isolation, single-channel solid-state relay (SSR) manufactured by Vishay. This device is designed to provide electrical isolation between the control circuit and the load circuit, making it suitable for a variety of applications where safety and reliability are critical. The SSR utilizes an infrared LED to optically couple the input signal to a photovoltaic generator, which in turn drives the output MOSFETs.

Applications

  • Industrial automation: Used in programmable logic controllers (PLCs), motor control systems, and other industrial equipment to switch loads while providing electrical isolation.
  • Medical equipment: Provides isolation in patient monitoring systems, diagnostic equipment, and other medical devices to ensure patient safety.
  • Telecommunications equipment: Used in telephone exchanges, data communication systems, and other telecom equipment to switch signals and provide isolation.
  • Power supplies: Provides isolation between the primary and secondary sides of power supplies.
  • Lighting control: Used in dimming systems and other lighting control applications to switch lights with electrical isolation.

Features

  • High isolation voltage: Provides a high level of electrical isolation between the input and output circuits.
  • Low on-resistance: Minimizes voltage drop and power dissipation across the output MOSFETs.
  • Solid-state construction: Offers high reliability and long life compared to electromechanical relays.
  • Fast switching speed: Enables rapid switching of the load circuit.
  • Low input current: Requires a small input current to activate the relay.
  • Surface mount package: Facilitates easy integration into printed circuit boards (PCBs).

Benefits

  • Enhanced safety: Provides electrical isolation, protecting personnel and equipment from high voltages.
  • Increased reliability: Offers high reliability and long life due to its solid-state construction.
  • Reduced maintenance: Eliminates the need for frequent maintenance associated with electromechanical relays.
  • Improved performance: Enables fast switching speeds and low power dissipation.
  • Simplified design: Simplifies circuit design compared to using discrete components for isolation.

Additional Details: The SFH6756's isolation voltage, on-resistance, and switching speed vary depending on the specific part number and operating conditions. Consult the datasheet for detailed specifications, including input current requirements, output voltage and current ratings, and thermal characteristics.

You May Also Be Interested in

Sharp Microelectronics
OPTOISO 3.75KV OPN COL 5MINIFLAT / Logic Output Optoisolator 2Mbps Open Collector 3750Vrms 1 Channel 15kV/µs CMTI 5-Mini-Flat
Lowest to $1.3063
Broadcom Limited
OPTOISO 1.5KV 2CH OPN COL 20LCCC / Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 1500VDC 2 Channel 1kV/µs CMTI 20-LCCC (8.89x8.89)
Lowest to $134.3284
Everlight Electronics Co Ltd
OPTOISO 5KV 1CH OPEN COLL 8SMD
Lowest to $0.3255
Broadcom Limited
OPTOISO 5KV PUSH PULL 6SO
Need more? Email Us
Broadcom Limited
OPTOISO 5KV PUSH PULL 6SO
Need more? Email Us
Toshiba Semiconductor and Storage
X36 PB-F DRIVER COUPLER 0.6A SO6 / Logic Output Optoisolator Push-Pull, Totem Pole 5000Vrms 1 Channel 20kV/µs CMTI 6-SO
Lowest to $0.4155
ON Semiconductor
SSO6 3.3V 10MB WL
Need more? Email Us
Broadcom Limited
OPTOISO 5KV PUSH PULL 6SO / Logic Output Optoisolator Push-Pull, Totem Pole 5000Vrms 1 Channel 20kV/µs CMTI 6-SO Stretched
Lowest to $4.5703
Renesas Electronics America
HI-SPD OPTOCPLR 8-PIN DIP / Logic Output Optoisolator 1Mbps Open Collector 5000Vrms 1 Channel 15kV/µs CMTI 8-SMD
Lowest to $3.3208

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.5505 $59.8535
17+ $7.0155 $119.2635
26+ $6.7960 $176.6960
36+ $6.5766 $236.7576
46+ $6.3583 $292.4818
61+ $5.6999 $347.6939
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,700 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess