EN
  • EN
  • DE

H11L1S

Part No H11L1S
Manufacturer ON Semiconductor
Catalog Optoisolators - Logic Output
Description Schmitt Trigger Output 6-Pin Optocoupler | OPTOCOUPLER SCHMITT TRIG OUT SMT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Inputs - Side 1/Side 2 1/0
Voltage - Isolation 5300Vrms
Input Type DC
Output Type Open Collector
Current - Output / Channel 50mA
Data Rate 1MHz
Current - DC Forward (If) (Maximum) 1.6mA
Mounting Style SMD
Manufacturer Package 6-SMD, Gull Wing
Supplier Device Package 6-SMD
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1178208-H11L1S
Manufacturer Homepage www.ct-micro.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian H11L1S CAD Model

Description

ON Semiconductor H11L1S Optoisolator

The H11L1S from ON Semiconductor is a robust optoelectronic device designed to provide signal isolation with high data rate capabilities. This product is part of the H11Lx series, which are known for their high-speed logic gate optocouplers. The H11L1S specifically offers an ideal solution for applications requiring isolation in noisy environments, where signal integrity and isolation are of paramount importance.

The H11L1S optoisolator consists of a gallium arsenide infrared LED and a microprocessor-compatible Schmitt trigger output, which allows for easy interfacing with digital circuits. The device is capable of transmitting data at rates up to 1 MBd, making it suitable for a wide range of applications, including telecommunication, computer peripheral interfaces, microprocessor system interfaces, digital isolation for A/D, D/A conversion, and many others.

With its high isolation voltage of 7500V peak, the H11L1S ensures that the input and output are electrically isolated, which is critical in protecting sensitive electronic components from high voltage spikes and surges. Additionally, the optoisolator provides a minimum Common Mode Rejection (CMR) of 5 kV/μs at a VCM of 1000V, which is excellent for rejecting high-voltage transients on the bus lines.

The H11L1S comes in a compact 6-pin DIP package, making it easy to integrate into various circuit designs. It is also available in a surface-mountable SOIC-6 package for space-constrained applications. The device is UL recognized and approved under the Component Recognition Program of Underwriters Laboratories, ensuring its safety and reliability in end-use applications.

ON Semiconductor's commitment to quality is evident in the H11L1S optoisolator, which is manufactured to meet the strict standards of the industry. With its combination of high-speed performance, electrical isolation, and compatibility with digital logic levels, the H11L1S is an excellent choice for designers seeking to enhance the performance and reliability of their electronic systems.

For detailed technical specifications, application circuits, and safety certification information, designers are encouraged to consult the official datasheet and product guides provided by ON Semiconductor.

You May Also Be Interested in

Broadcom Limited
OPTOISO 5KV PUSH PULL 6SO
Need more? Email Us
Broadcom Limited
OPTOISO 1.5KV 2CH PUSH PULL 8DIP / Logic Output Optoisolator 5MBd Push-Pull, Totem Pole 1500VDC 2 Channel 1kV/µs CMTI 8-DIP
Need more? Email Us
Toshiba Semiconductor and Storage
X36 PB-F DRIVER COUPLER 8 GULL W
Lowest to $0.9420
Broadcom Limited
OPTOISO 3.75KV PUSH PULL 5SO / Logic Output Optoisolator Push-Pull, Totem Pole 3750Vrms 1 Channel 15kV/µs CMTI 5-SO
Need more? Email Us
Broadcom Limited
OPTOISO 1.5KV OPEN COLL 8DIP GW / Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 1500VDC 2 Channel 1kV/µs CMTI 8-DIP Gull Wing
Need more? Email Us
Sharp Microelectronics
OPTOISO 3.75KV OPN COL 5MINIFLAT / Logic Output Optoisolator 2Mbps Open Collector 3750Vrms 1 Channel 15kV/µs CMTI 5-Mini-Flat
Lowest to $1.3063
Broadcom Limited
OPTOISO 5KV OPN COLL 6SO
Lowest to $6.5288
Broadcom Limited
OPTOISO 1.5KV PUSH PULL 8DIP GW
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED LOGIC OUTPUT OPTOCOUP / Logic Output Optoisolator 15MBd Push-Pull, Totem Pole 5000Vrms 2 Channel 20kV/µs CMTI 8-SO
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2464 $50.5120
495+ $0.2022 $100.0890
770+ $0.1959 $150.8430
1,055+ $0.1896 $200.0280
1,365+ $0.1832 $250.0680
1,830+ $0.1643 $300.6690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 104,000 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess