EN
  • EN
  • DE

H11AG1SD

Part No H11AG1SD
Manufacturer ON Semiconductor
Catalog Optoisolators - Transistor, Photovoltaic Output
Description PHOTOTRANSISTOR OPTOCOUPLERS | OPTOISO 5.3KV TRANS W/BASE 6SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Voltage - Isolation 5300Vrms
Current Transfer Ratio (Minimum) 100% at 1mA
Turn On / Turn Off Time 5μs, 5μs
Input Type DC
Output Type Transistor with Base
Maximum Output Voltage 30V
Current - Output / Channel 50mA
Voltage - Forward (Vf) 1.5V (Maximum)
Current - DC Forward (If) (Maximum) 50mA
Vce Saturation (Maximum) 400mV
Temperature Range - Operating -55°C ~ 100°C
Mounting Style SMD
Manufacturer Package 6-SMD, Gull Wing
Supplier Device Package 6-SMD
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1178174-H11AG1SD
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian H11AG1SD CAD Model

Description

ON Semiconductor H11AG1SD Optoisolator

The H11AG1SD from ON Semiconductor is a versatile optoisolator device that serves as a critical component for ensuring electrical isolation in a wide range of applications. This high-quality optoelectronic product is designed to provide signal transfer between two isolated circuits, effectively protecting sensitive electronics from high voltage transients and noise.

Constructed with gallium arsenide infrared emitting diodes and silicon photodarlington sensors, the H11AG1SD offers excellent coupling and response time characteristics. This makes it an ideal choice for systems that require fast switching and reliable performance. The device is housed in a standard 6-pin DIP package, which is widely accepted in the industry and ensures easy integration into various circuit designs.

Key Features:

  • High Isolation Voltage: The H11AG1SD provides a high isolation voltage of 5300 Vrms, offering superior protection against electrical interference and ensuring the safety of the user and the integrity of the device.
  • High Current Transfer Ratio (CTR): With a high current transfer ratio, this optoisolator ensures efficient signal transmission between the input and output, leading to improved circuit performance.
  • Wide Operating Temperature Range: The device operates effectively over a temperature range of -55°C to +100°C, making it suitable for use in harsh environments and a broad spectrum of industrial applications.
  • Industry-Standard DIP Package: The 6-pin DIP configuration allows for straightforward PCB mounting and is compatible with a variety of socket or through-hole soldering techniques.

Whether it's for use in telecommunications, computer peripherals, microprocessor system interfaces, or other signal isolation requirements, the H11AG1SD is engineered to provide reliable performance and maintain signal integrity. Its robust design and compliance with regulatory standards such as UL, CSA, and VDE make it a trustworthy choice for designers and engineers seeking to enhance the safety and durability of their electronic systems.

With ON Semiconductor's commitment to quality and performance, the H11AG1SD optoisolator stands out as a smart solution for electrical isolation challenges, offering both versatility and reliability in a compact form factor.

You May Also Be Interested in

Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISOLATOR 3.75KV TRANS 4-SO
Lowest to $0.3917
Vishay
OPTOISOLATR 5KV TRANSISTOR 4-SMD
Lowest to $0.1820
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Need more? Email Us
IXYS
Dual Linear Optocouplers | OPTOISO 3.75KV 2CH PHVOLT FLTPCK
Lowest to $4.1385
Broadcom Limited
OPTOISO 3.75KV 2CH PHVOLT 8DIP
Lowest to $8.4775
Vishay
OPTOISO 5KV TRANS W/BASE 6SMD
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6DIP / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP Black Bulk
Need more? Email Us
Broadcom Limited
Small Outline, 5 Lead, Low Input Current, High Gain Optocouplers | OPTOISO 3.75KV DARLINGTON 6SOIC
Lowest to $2.3539

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess