EN
  • EN
  • DE

FUSB308BVMPX

Part No FUSB308BVMPX
Manufacturer ON Semiconductor
Catalog Interface - Controllers
Description USB TYPEC CONTROLLER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr onsemi
Series -
Package Tape & Reel
Product Status Active
Protocol USB
Function Controller
Interface USB
Standards USB 3.1
Voltage - Supply 2.8V ~ 5.5V
Current - Supply 560mA
Temperature Range - Operating -40°C ~ 85°C
Package / Case 16-WFQFN Exposed Pad
Supplier Device Package 16-WQFN (3x3)
Base Product Number FUSB308
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1370797-FUSB308BVMPX
Ultra Librarian 3D Model Ultra Librarian FUSB308BVMPX CAD Model

Description

ON Semiconductor FUSB308BVMPX USB Type-C Controller

The FUSB308BVMPX from ON Semiconductor is a highly integrated USB Type-C controller designed for use in a variety of applications where USB Type-C connectivity is desired. This advanced controller is tailored to manage USB Type-C and Power Delivery (PD) communication, facilitating the development of next-generation USB Type-C products. It is an ideal solution for manufacturers looking to implement USB Type-C interfaces with PD capabilities in their devices.

The FUSB308BVMPX controller is built with the latest technology to ensure reliable and efficient operation. It supports the full range of USB Type-C functionalities including plug orientation detection, channel configuration, and PD communication. This makes it incredibly versatile and suitable for a broad range of devices such as smartphones, tablets, laptops, and other consumer electronics that require fast charging and high-speed data transfer capabilities.

One of the standout features of the FUSB308BVMPX is its support for the USB PD 3.0 standard, which allows for up to 100W of power delivery. This means devices can be charged faster than ever before, reducing downtime and enhancing user convenience. Additionally, the controller supports multiple PD roles such as Source, Sink, and Dual-Role Port (DRP), providing flexibility in how devices can be used and charged.

The compact package of the FUSB308BVMPX makes it suitable for space-constrained applications. Its low-power consumption ensures that it will not drain the device's battery, making it an energy-efficient choice for portable devices. Moreover, the controller is designed with built-in protection features, including over-voltage, over-current, and over-temperature protection, ensuring the safety and longevity of the end product.

Overall, the FUSB308BVMPX USB Type-C controller from ON Semiconductor is a robust and feature-rich solution that enables the seamless integration of USB Type-C and Power Delivery technologies into a wide array of electronic devices. Its advanced capabilities and protection features make it a top choice for manufacturers looking to enhance their products with the latest in USB connectivity.

You May Also Be Interested in

Infineon Technologies
IC SWITCH CTRLR 10/100 40LQFP
Lowest to $3.2617
Silicon Labs
IC BRIDGE USB TO UART QFN / Low Speed/Full Speed USB to UART Bridge USB 2.0 3.3V Tube 28-Pin QFN EP
Need more? Email Us
Infineon Technologies
IC SWITCH CTRLR 10/100 128QFP
Lowest to $5.0427
Infineon Technologies
IC SWITCH CTRLR 10/100 128QFP
Lowest to $1.8283
Infineon Technologies
IC SWITCH ETHER 5PORT 128-FQFP
Lowest to $8.2750
Infineon Technologies
IC ETHERNET USB NETWORK 100-LQFP
Lowest to $9.5165
Infineon Technologies
IC ETHERNET USB NETWORK 100-LQFP
Need more? Email Us
Intel
IC CTRL ETH PCI/CARDBUS 196-BGA
Need more? Email Us
Infineon Technologies
IC SWITCH CNTRLR 10/100 128FQFP
Lowest to $5.4135

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.5219 $55.2190
23+ $4.5308 $104.2084
35+ $4.3893 $153.6255
48+ $4.2477 $203.8896
61+ $4.1061 $250.4721
82+ $3.6813 $301.8666
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,621 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess