EN
  • EN
  • DE

MC100H640FN

Part No MC100H640FN
Manufacturer ON Semiconductor
Catalog Clock/Timing - Application Specific
Description 68030/040 PECL to TTL Clock Driver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Tube
Part Status Obsolete(EOL)
PLL No
Main Purpose 68030, 68040 MPUs
Input PECL, TTL
Output TTL
Number of Circuits 1
Frequency - Max 135MHz
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range 0°C ~ 85°C
Mounting SMD
Package 28-LCC (J-Lead)
Manufacturer Package 28-PLCC (11.51x11.51)
Win Source Part Number 1216817-MC100H640FN
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name MC100H640
Introduction Date October 18, 1999
ECCN EAR99
Country of Origin Czech Republic
Halogen Free Compliant
Estimated EOL Date Obsolete
Quantity per package 37
Ultra Librarian 3D Model Ultra Librarian MC100H640FN CAD Model

Description

The MC100H640FN, from the renowned manufacturer ON Semiconductor, is a cutting-edge integrated circuit that stands out in the field of digital signal processing and high-speed data communication. This device is a part of the high-performance ECLinPS MAX™ family, designed to deliver exceptional speed and reliability for a wide range of applications.

Key Features

  • Technology: The MC100H640FN is built on advanced ECL (Emitter Coupled Logic) technology, which ensures rapid signal propagation and minimal propagation delay, making it ideal for high-speed operations.
  • Functionality: This device is a CMOS to differential ECL translator, adept at converting CMOS level inputs into differential ECL level outputs, which is crucial for systems requiring high-speed data transmission with minimal noise.
  • Power Supply: It operates on a standard -4.2V power supply, typical for ECL circuits, providing stable performance and power efficiency.
  • Performance: The MC100H640FN is designed to support a wide frequency range, ensuring versatility across different applications that demand high-speed digital processing.

Applications

The MC100H640FN is highly suitable for applications that require fast switching and precise timing, such as:

  • Telecommunication infrastructure
  • High-speed networking equipment
  • Data acquisition systems
  • Automated test equipment
  • High-frequency clock distribution networks

Quality and Reliability

ON Semiconductor is committed to delivering products that meet the highest standards of quality and reliability. The MC100H640FN is no exception, undergoing rigorous testing and quality control processes to ensure it performs to specifications under varying conditions. Its robust design is intended to provide a long operational lifespan, even in demanding industrial environments.

Conclusion

The MC100H640FN from ON Semiconductor represents a blend of performance, efficiency, and reliability. Its ability to interface between CMOS and ECL systems, along with its high-speed capabilities, makes it an excellent choice for designers looking to create sophisticated electronic systems. Whether used in telecommunications, data processing, or high-speed networking, the MC100H640FN is engineered to exceed expectations and deliver unparalleled performance.

You May Also Be Interested in

Semtech Corporation
10G CDR WITH MSLA / IC Output
Lowest to $11.5073
Renesas Electronics America
IC CLK MUX PCIE 2 TO 1 16TSSOP
Lowest to $43.6568
Semtech Corporation
IC ESETS TIMER SONET 100LQFP / SONET/SDH Synchronizer IC 8kHz 2 Output 100-LQFP (14x14)
Need more? Email Us
Semtech Corporation
IC RETIMER 1.25-11.5G 4X4 144BGA
Need more? Email Us
Infineon Technologies
IC CLOCK GEN XDR 28-TSSOP
Lowest to $16.1180
Semtech Corporation
IC SETS TIMER SONET SDH 100LQFP / SONET/SDH Synchronizer IC 8kHz 2 Output 100-LQFP (14x14)
Need more? Email Us
Renesas Electronics America
9DBL0452C 4 O/P 3.3V PCIE BUF Z
Lowest to $39.0000
Infineon Technologies
IC CLOCK MEDIACLOCK 28SSOP
Lowest to $1.7380
Skyworks Solutions Inc.
IC CLOCK GENERATOR PCIE 8TSSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess