The HV2708T-C/R8X is a high-voltage analog switch from Microchip Technology, designed to deliver robust performance for a wide range of applications. This component is part of Microchip's portfolio of high-voltage interface products and is engineered to handle signal levels up to 300V.
Key Features
- High Voltage Handling: Capable of switching and sustaining signals up to 300V, making it suitable for high-voltage applications.
- Low On-Resistance: Features a low on-resistance, which minimizes signal distortion and power loss, ensuring efficient operation.
- Fast Switching Speed: Offers fast switching times, allowing for high-speed operation in critical applications.
- CMOS Technology: Utilizes CMOS technology, which provides for low power consumption and high noise immunity.
- Latch-Up Performance: Excellent latch-up performance exceeding 100mA, per JESD 78, Class II.
Applications
The HV2708T-C/R8X is versatile and can be used in a variety of applications, including:
- Medical ultrasound imaging
- Non-destructive testing (NDT) equipment
- Printed circuit board (PCB) testing apparatus
- Industrial automation systems
- High-voltage signal routing
Quality and Reliability
Microchip Technology is known for its commitment to quality and reliability, and the HV2708T-C/R8X is no exception. This product is built to meet high standards, ensuring consistent performance and long-term reliability for critical applications where failure is not an option.
Package and Availability
The HV2708T-C/R8X is available in a compact surface-mount package, making it easy to integrate into various electronic systems. Microchip Technology provides comprehensive technical support and documentation, ensuring that designers can implement the HV2708T-C/R8X with confidence and ease.
For detailed specifications, application notes, and additional resources, please visit the Microchip Technology website.