Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Type Bus Switch
Independent Circuits 4
Voltage Supply Source Single Supply
Supply Voltage (V) 4V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 14-TSSOP
Supplier Device Package 14-TSSOP
Family Part Number 3125
Manufacturer Pack Quantity 2,350
MSL Level 1 (Unlimited)
Win Source Part Number 1176048-FST3125MTC
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FST3125MTC CAD Model

Description

ON Semiconductor FST3125MTC: Quad Bus Switch

The FST3125MTC from ON Semiconductor is a high-performance, quad bus switch designed with a focus on providing a seamless interface for switching applications in computing, networking, and telecommunications. This device is part of ON Semiconductor's advanced switch portfolio, known for its reliability and efficiency in managing signal routing and data flow across various electronic systems.

Constructed with a 5-ohm bus switch, the FST3125MTC offers a low on-resistance, ensuring minimal signal distortion and power loss during operation. This makes it an excellent choice for applications that require high-speed switching with minimal signal degradation. The switch is also characterized by its 4-bit bus interface, which allows for the simultaneous switching of four separate data paths, further enhancing its versatility in complex circuit designs.

One of the key features of this product is its TTL-compatible active-low control inputs. This compatibility ensures that the FST3125MTC can be easily integrated into existing TTL environments, providing a straightforward upgrade path for system designers looking to improve their switching capabilities without major overhauls to their circuitry.

The FST3125MTC is designed with a wide operating voltage range from 4.5V to 5.5V, which accommodates standard logic levels and provides stable performance across various power supply conditions. This feature is particularly beneficial in systems where power supply fluctuations are a concern, as it helps maintain consistent switch operation.

Furthermore, the device boasts an impressive propagation delay of only 0.25ns, ensuring that signals are routed with minimal time lag. This speed is critical in applications where timing is crucial, such as high-speed data communication and real-time processing systems.

ON Semiconductor has packaged the FST3125MTC in a compact 14-lead TSSOP (Thin Shrink Small Outline Package), which is ideal for space-constrained applications. The small footprint of this package allows for a high-density mounting, enabling designers to maximize the use of board space without compromising on performance.

In summary, the FST3125MTC from ON Semiconductor is a robust and efficient quad bus switch that offers high-speed switching capabilities with low on-resistance, TTL compatibility, and a compact form factor. It is an excellent choice for designers seeking to enhance their systems with reliable and fast signal routing solutions.

You May Also Be Interested in

Texas Instruments
3-LINE TO 8-LINE DECODERS/DEMULTIPLEXERS | IC 3-TO-8 DECODER/DEMUX 16-SOIC
Lowest to €0.2675
ECAD model for SN74LV138AD
Microchip Technology
Precision LVPECL 2:1 Multiplexer with 1:2 Fanout and Internal Termination | IC MUX LVPECL 2:1 PREC 24MLF
Lowest to €3.0587
ECAD model for SY89473UMG
Diodes Incorporated
IC MUX/DEMUX 4 X 2:1 16TSSOP
Lowest to €0.7105
ECAD model for PI3CH480LE
Texas Instruments
IC LV OCTAL FET BUS SW 20-SSOP / FET Bus Switch 8 x 1:1 20-SSOP
Lowest to €1.2013
ECAD model for SN74CBTLV3245DBR
Maxim Integrated
Low-Voltage, 8-Channel/Dual 4-Channel Multiplexers with Latchable Inputs | IC MUX CMOS DUAL-4CH LOW-V18SOIC
Lowest to €9.5460
ECAD model for MAX384CWN
Texas Instruments
12-V, 1: 1 (SPST), (SPST), 4-channel analog switch 14-PDIP -55 to 125
Need more? Email Us
ECAD model for CD74HC4066EE4
IDT, Integrated Device Technology Inc
HIGH BANDWIDTH BUS SWITCH
Lowest to €1.8279
ECAD model for QS3VH253PAG8
Maxim Integrated
Analog Switch Dual SPST 8-Pin uMAX T/R
Need more? Email Us
ECAD model for MAX4575EUA+T
Microchip Technology
SINGLE CHIP ADD/DROP MULTIPLEXER
Lowest to €145.0020
ECAD model for PM5337-FGI

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
460+ €0.1109 €51.0043
1,120+ €0.0910 €101.9106
1,735+ €0.0882 €152.9862
2,385+ €0.0854 €203.5869
3,085+ €0.0825 €254.3752
4,130+ €0.0739 €305.2869
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,700 pieces
MOQ: 460 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention