EN
  • EN
  • DE

CD74HC4066EE4

Part No CD74HC4066EE4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 12-V, 1: 1 (SPST), (SPST), 4-channel analog switch 14-PDIP -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Bandwidth 200 MHz
Case / Package PDIP
Contact Plating Gold
Height 5.08 mm
High Level Output Current 25 mA
Lead Free Lead Free
Length 19.3 mm
Low Level Output Current 25 mA
Max Operating Temperature 125 °C
Max Supply Current 16 µA
Max Supply Voltage 10 V
Min Operating Temperature -55 °C
Min Supply Voltage 2 V
Mount Through Hole
Number of Bits 4
Number of Channels 4
Number of Inputs 4
Number of Outputs 4
Number of Pins 14
Packaging Rail/Tube
Polarity Non-Inverting
Resistance 70 Ω
RoHS Compliant
Supply Type Single
Thickness 3.9 mm
Throw Configuration SPST
Turn-Off Delay Time 150 ns
Turn-On Delay Time 100 ns
Weight 927.99329 mg
Width 6.35 mm
Win Source Part Number 1188397-CD74HC4066EE4
Categories Logic - Signal Switches,Multiplexers,Decoders
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CD74HC4066EE4 CAD Model

Description

Product Overview: CD74HC4066EE4 from Texas Instruments

The CD74HC4066EE4 is a high-speed CMOS logic quad bilateral switch integrated circuit (IC) designed and manufactured by Texas Instruments (TI). This versatile component is engineered to handle both analog and digital signals, making it an essential part of various electronic systems. With its ability to switch signals with high precision and minimal propagation delay, the CD74HC4066EE4 is ideal for applications in telecommunication, data processing, and instrumentation.

Key Features:

  • High-Speed CMOS Technology: The CD74HC4066EE4 is built using advanced CMOS technology that ensures low power consumption while maintaining high switching speeds.
  • Quad Bilateral Switch: This IC contains four independent switches that can control four different signal paths, providing design flexibility and efficiency.
  • Wide Operating Voltage Range: It operates over a broad voltage range from 2V to 6V, accommodating various logic levels and making it compatible with other logic families.
  • Low ON Resistance: The switches have a low ON resistance, which minimizes signal attenuation and allows for the transmission of high-quality signals.
  • High Noise Immunity: Characterized by a high degree of noise immunity, the CD74HC4066EE4 is robust against spurious signals and interference.

Applications:

The versatility of the CD74HC4066EE4 allows it to be used in a wide array of applications. These include:

  • Analog and digital multiplexing and demultiplexing
  • Signal gating
  • Modulation and demodulation circuits
  • Analog-to-digital and digital-to-analog conversion systems
  • Communication circuits

Product Specifications:

The CD74HC4066EE4 is provided in a 14-pin PDIP (Plastic Dual-In-Line Package), ensuring easy integration into various circuit designs. It is characterized for operation from -55°C to 125°C, which guarantees reliability across a wide temperature range, suitable for demanding environments.

By incorporating the CD74HC4066EE4 into your designs, you can leverage TI's commitment to quality and performance, ensuring your products meet the highest industry standards.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess