EN
  • EN
  • DE

PM5337-FGI

Part No PM5337-FGI
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description SINGLE CHIP ADD/DROP MULTIPLEXER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Microchip Technology
Package Tray
Product Status Active
Base Product Number PM5337
Standard Package 135 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
HTSUS 8542.39.0001
Win Source Part Number 277828-PM5337-FGI
Ultra Librarian 3D Model Ultra Librarian PM5337-FGI CAD Model

Description

The PM5337-FGI is a state-of-the-art semiconductor product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is designed to cater to a wide range of applications, including industrial automation, automotive systems, communication infrastructure, and consumer electronics.

Key Features

  • High Performance: The PM5337-FGI is built to deliver top-notch performance, ensuring that your systems operate at their peak efficiency.
  • Energy Efficient: With energy-saving features, this product not only maximizes performance but also minimizes power consumption, making it an eco-friendly choice for modern electronic applications.
  • Robust Reliability: Microchip Technology is known for its commitment to quality, and the PM5337-FGI is no exception. It is engineered to withstand harsh conditions and provide long-lasting operation.
  • Advanced Technology: Incorporating the latest advancements in semiconductor technology, this product offers enhanced functionality that keeps you ahead in the competitive tech landscape.
  • Easy Integration: The PM5337-FGI is designed for ease of integration into various systems, ensuring that you can upgrade your applications without extensive modifications.

Applications

The versatility of the PM5337-FGI makes it suitable for a wide array of applications. It is particularly well-suited for:

  • Industrial control systems
  • Automotive electronics
  • Telecommunication infrastructure
  • High-performance computing
  • Consumer electronic devices

Technical Specifications

For detailed technical specifications, developers and engineers are encouraged to refer to the official datasheet provided by Microchip Technology. The datasheet includes comprehensive information on operating conditions, electrical characteristics, pin configurations, and much more.

Quality and Support

Microchip Technology is committed to providing exceptional quality and support for all its products. Users of the PM5337-FGI can rely on a global network of technical support and customer service to ensure the successful deployment of their applications.

Whether you are designing a new system or upgrading an existing one, the PM5337-FGI from Microchip Technology represents a smart choice for a reliable and high-performing semiconductor solution.

You May Also Be Interested in

National Semiconductor
CROSS POINT SWITCH, 1 FUNC, 2 CH
Lowest to $7.2762
Nexperia USA Inc.
IC MUX/DEMUX 4 X 1:2 16XQFN
Lowest to $4.3657
SG Micro Corp
0.01uA TSSOP-16 Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.2911
Renesas Electronics America
IC BUS SWITCH 8 X 1:1 48-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Lowest to $0.2329
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3180
Texas Instruments
Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3202
IDT, Integrated Device Technology Inc
IC BUS FET EXCH SW 4X4:4 80QVSOP
Need more? Email Us
Texas Instruments
3-LINE TO 8-LINE DECODER/DEMULTI
Lowest to $43.6568

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $185.3384 $185.3384
2+ $166.1655 $332.3310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess