EN
  • EN
  • DE

FSQ0765RWDTU

Part No FSQ0765RWDTU
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC SWIT PWM GREEN UVLO TO220F
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Tube
Part Status Obsolete (End Of Life)
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 650V
Topology Flyback
Voltage - Start Up 12V
Voltage - Supply (Vcc/Vdd) 8V ~ 20V
Frequency - Switching 48kHz ~ 67kHz
Power (Watts) 70W
Fault Protection Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit
Control Features Sync
Temperature Range - Operating -25°C ~ 85°C
Manufacturer Package TO-220-6 Full Pack, Formed Leads
Supplier Device Package TO-220F-6L
Mounting Style SMD
Part Number Series FSQ0765
Manufacturer Pack Quantity 400
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803777-FSQ0765RWDTU
Ultra Librarian 3D Model Ultra Librarian FSQ0765RWDTU CAD Model

Description

ON Semiconductor FSQ0765RWDTU: A Robust Power Switch for Efficient Power Supply Solutions

The FSQ0765RWDTU is a state-of-the-art power switch component from ON Semiconductor, designed to enhance the performance and reliability of power supply systems. This innovative product integrates a quasi-resonant topology with ON Semiconductor's proprietary green-mode function, providing a highly efficient solution for switched-mode power supplies (SMPS).

Key Features and Benefits

  • High-Efficiency Operation: The FSQ0765RWDTU employs a quasi-resonant switching technique that minimizes switching losses, allowing for greater efficiency, especially in low-power standby modes.
  • Green-Mode Function: With the green-mode feature, the power switch offers excellent power-saving capabilities by reducing the switching frequency under light-load conditions. This results in lower standby power consumption, making it an eco-friendly choice for modern electronic applications.
  • Built-in Protection Features: The device includes various protection mechanisms such as over-voltage protection (OVP), over-current protection (OCP), and thermal shutdown (TSD). These features ensure the safety and longevity of the power supply and the end product.
  • Wide Operating Voltage Range: The FSQ0765RWDTU is designed to operate over a broad voltage range, accommodating various applications and ensuring consistent performance under fluctuating input conditions.
  • Flexible Application Scope: This power switch is suitable for a diverse set of applications, including LCD monitors, TVs, DVD players, and other low-power consumer electronics, as well as industrial and office automation equipment.

Technical Specifications

The FSQ0765RWDTU features a maximum output power of 70W at 230VAC and 56W at 85-265VAC in an open-frame design. It is packaged in a TO-220F-6L form factor, which provides ample heat dissipation and robustness for various environmental conditions.

With its advanced design and integrated features, the FSQ0765RWDTU from ON Semiconductor is a top choice for designers looking to create compact, energy-efficient power supply units without compromising on performance or safety. It is a testament to ON Semiconductor's commitment to providing innovative solutions that meet the evolving needs of the electronics industry.

You May Also Be Interested in

Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1529 $64.5870
70+ $1.7660 $123.6200
105+ $1.7117 $179.7285
140+ $1.6563 $231.8820
185+ $1.6008 $296.1480
245+ $1.4357 $351.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,950 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess