EN
  • EN
  • DE

FSFR1600

Part No FSFR1600
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description Fairchild Power Switch (FPS) for Half-Bridge Resonant Converters | IC FPS POWER SWITCH 9-SIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 500V
Topology Half-Bridge
Voltage - Start Up 14.5V
Supply Voltage 11.3V ~ 25V
Duty Cycle 50%
Switching Frequency Up to 300kHz
Power (W) 160W
Fault Protection Current Limiting, Over Load, Over Temperature, Over Voltage
Control Features EN, Frequency Control
Temperature Range - Operating -40°C ~ 130°C
Manufacturer Package 10-SIP Module, 9 Leads, Formed Leads
Supplier Device Package 9-SIP
Mounting Style Through Hole
Family Part Number FSFR1600
Manufacturer Pack Quantity 19
MSL Level 1 (Unlimited)
Win Source Part Number 1175946-FSFR1600
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FSFR1600 CAD Model

Description

Overview of ON Semiconductor's FSFR1600 Power Switch

The FSFR1600 is a highly integrated power switch designed by ON Semiconductor for high-performance offline SMPS (Switched-Mode Power Supplies) with minimal external components. This innovative component is specifically tailored for half-bridge resonant converters, offering an efficient solution for applications requiring a high level of reliability and efficiency. The FSFR1600 combines power MOSFETs, an advanced control IC, and a variety of protection features into a compact package, simplifying design and reducing overall system cost.

Key Features

  • High-Performance Topology: The FSFR1600 supports the LLC resonant converter topology, which provides zero-voltage switching (ZVS) and reduced switching losses, enhancing overall system efficiency.
  • Integrated Power MOSFETs: The inclusion of power MOSFETs within the package reduces the part count and simplifies the PCB layout, leading to a more compact and reliable design.
  • Advanced Control IC: The built-in control IC ensures optimal operation of the power switch, with features such as frequency modulation for improved EMI performance and adjustable dead time for better efficiency.
  • Burst Mode Operation: For improved efficiency at light loads, the FSFR1600 offers a burst mode operation, significantly reducing power consumption when full power is not required.

Protection Features

  • Over-Voltage Protection (OVP): The FSFR1600 automatically shuts down the operation if the output voltage exceeds a predefined threshold, ensuring the safety of the power supply and the load.
  • Overload Protection (OLP): In the event of an overload condition, the device enters auto-restart mode, protecting both the power supply and the connected devices.
  • Abnormal Over-Current Protection (AOCP): This feature provides an extra layer of security by detecting and responding to non-typical current spikes.
  • Brown-Out Protection: The FSFR1600 senses undervoltage conditions, ensuring stable operation during power fluctuations.

Applications

The FSFR1600 is well-suited for a wide range of applications where high efficiency and reliability are paramount. It is commonly used in power supplies for flat-panel televisions, desktop computers, servers, and telecom equipment. Its robust feature set and compact design also make it an excellent choice for adapters, chargers, and other consumer electronics requiring efficient power conversion.

As a testament to ON Semiconductor's commitment to energy-efficient innovations, the FSFR1600 stands as a versatile and powerful solution for modern power supply designs.

You May Also Be Interested in

ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7487 $61.2045
85+ $1.4345 $121.9325
125+ $1.3895 $173.6875
175+ $1.3456 $235.4800
225+ $1.3005 $292.6125
300+ $1.1654 $349.6200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess