EN
  • EN
  • DE

TEA1523AJM

Part No TEA1523AJM
Manufacturer NXP / Nexperia
Catalog PMIC - AC DC Converters, Offline Switchers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - ACDC Converters,Offline Switchers
Manufacturer NXP
Win Source Part Number 216253-TEA1523AJM
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TEA1523AJM CAD Model

Description

The TEA1523AJM from NXP Semiconductors is a cutting-edge, energy-efficient PFC (Power Factor Correction) and flyback switcher IC, designed to simplify the development of low-power, green-mode switched mode power supplies (SMPS). This versatile integrated circuit is ideal for applications requiring a compact solution for power conversion with minimal external components, thus reducing the overall design complexity and cost.

Key Features

  • GreenChip Technology: The TEA1523AJM is part of NXP's GreenChip lineup, which is known for its energy-saving capabilities. This technology ensures that the power supply meets international power efficiency standards.
  • Integrated PFC and PWM Controller: The IC combines a Power Factor Correction controller with a Pulse-Width Modulation controller, enabling it to deliver optimized performance for power supply units.
  • High Level of Integration: With multiple functions integrated into a single chip, the TEA1523AJM reduces the need for additional external components, leading to a more compact and reliable design.
  • Low Standby Power: It is designed to achieve very low standby power consumption, making it suitable for energy-sensitive applications.
  • Frequency Modulation: To minimize Electromagnetic Interference (EMI), the TEA1523AJM features frequency modulation, which spreads the energy over a wider bandwidth.
  • Over-Temperature Protection: The device includes built-in over-temperature protection, ensuring safe operation under various conditions.

Applications

The TEA1523AJM is a versatile IC that can be used in a variety of applications, including:

  • Adapter and charger units for mobile phones, tablets, and other portable devices.
  • Standby and auxiliary power supplies for PCs, TVs, and audio equipment.
  • LED lighting drivers where power factor correction is required.
  • Small-scale power supplies in industrial and consumer electronics.

Conclusion

In summary, the NXP TEA1523AJM provides an efficient, integrated solution for developing low-power SMPS with high energy efficiency and low standby power consumption. Its combination of PFC and PWM control, along with GreenChip technology, makes it an excellent choice for environmentally conscious designs that do not compromise on performance.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess