Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Status Obsolete
Type IGBT
Configuration 3 Phase
Current 3A
Voltage 600V
Voltage - Isolation 2500Vrms
Manufacturer Package 27-PowerDIP Module (1.205", 30.60mm)
Manufacturer Pack Quantity 10
MSL Level 1 (Unlimited)
Win Source Part Number 1175890-FSBF3CH60B
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FSBF3CH60B CAD Model

Description

ON Semiconductor's FSBF3CH60B is a cutting-edge Smart Power Module (SPM) that integrates the power and control components necessary for advanced motor drive applications. This highly integrated device is designed to provide a compact and efficient solution for driving three-phase motors in applications such as air conditioners, washing machines, refrigerators, and other industrial machinery.

Key Features

  • Integrated Design: The FSBF3CH60B combines IGBTs, freewheeling diodes, and an optimized gate drive circuit in a single package, reducing the complexity and footprint of the motor control circuitry.
  • High Voltage and Current Ratings: With a 600V rating and a 3A current capacity, this module is capable of handling robust power levels, making it suitable for a wide range of applications.
  • Advanced IGBT Technology: The use of Field Stop IGBTs in the module allows for low saturation voltage and high-speed switching, enhancing overall system efficiency.
  • Overcurrent Protection: The FSBF3CH60B includes built-in overcurrent protection, ensuring the longevity and reliability of the module by preventing damage due to excessive currents.
  • Thermal Management: The module features an insulated metal substrate technology that provides excellent thermal performance, ensuring stable operation even under high power conditions.
  • Isolation: The module offers high-level electrical isolation between the control and power circuits, which minimizes the risk of electrical interference and enhances safety.

Applications

The FSBF3CH60B Smart Power Module is ideal for a variety of applications where efficient and reliable motor control is essential. Its compact size and high integration make it particularly well-suited for:

  • Home appliances like air conditioners, washing machines, and refrigerators
  • Industrial drives and automation systems
  • Fans and pumps
  • Other applications requiring three-phase motor control

ON Semiconductor's commitment to innovation is exemplified in the FSBF3CH60B, delivering a sophisticated solution that simplifies design, reduces time to market, and enhances the performance of motor-driven systems.

You May Also Be Interested in

Powerex Inc.
MOD IPM 7PAC 1200V 15A / Power Driver Module IGBT 3 Phase 1.2 kV 15 A Power Module
Need more? Email Us
ECAD model for PM15RSH120
ON Semiconductor
Smart Power Module (SPM) | MODULE SPM 60V 2.6A SPM5D
Lowest to $2.6720
ECAD model for FSB52006S
ON Semiconductor
Smart Power Module (SPM) | IC SMART POWER MOD 2A SPM23-AA
Lowest to $14.0757
ECAD model for FSB50250
STMicroelectronics
3-phase inverters for motor drives
Lowest to $13.8953
ECAD model for STGIPN3H60AT
Infineon Technologies
POWER MODULE 600V 20A MDIP30 / Power Driver Module IGBT 3 Phase Inverter 600 V 20 A 35-PowerDIP Module (0.866", 22.00mm), 30 Leads
Need more? Email Us
ECAD model for IM393X6E3XKLA1
Mitsubishi
Need more? Email Us
ECAD model for PM50B4LA060#300G
Infineon Technologies
IM535U6DXKMA1 / Power Driver Module IGBT 3 Phase 600 V 30 A
Need more? Email Us
ECAD model for IM535U6DXKMA1
ON Semiconductor
Smart Power Module | SMART POWER MODULE 15A SPM27-CA
Lowest to $20.7079
ECAD model for FSBB15CH60
Infineon Technologies
Control Integrated POwer System
Lowest to $10.8550
ECAD model for IGCM06F60GA

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.6688
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention