Products specifications Report Issue?

Category Discrete Semiconductor Products - Power Driver Modules
Mfr ON Semiconductor
Series Motion SPM® 3
Package Tube
Product Status Obsolete
Type IGBT
Configuration 3 Phase
Current 20 A
Voltage 600 V
Voltage - Isolation 2500Vrms
Mounting Type Through Hole
Package / Case 27-PowerDIP Module (1.205", 30.60mm)
Base Product Number FSBB20
Standard Package 60 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 133265-FSBB20CH60
Ultra Librarian 3D Model Ultra Librarian FSBB20CH60 CAD Model

Description

Product Overview: FSBB20CH60 Smart Power Module

The FSBB20CH60 is a cutting-edge Smart Power Module (SPM) designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This compact and highly integrated device is engineered to deliver exceptional performance for a wide range of applications, particularly in motion control systems such as AC motor drives, air conditioners, and washing machines.

Key Features

  • Intelligent Power Module: Integrates power semiconductors, gate drivers, and protection circuitry in one package for optimal performance and ease of use.
  • Advanced IGBT Technology: Utilizes ON Semiconductor's proprietary IGBTs with low on-state voltage drop and minimal switching loss, increasing efficiency and reliability.
  • Built-in NTC Thermistor: Provides temperature monitoring capability, enhancing the safety and longevity of the module.
  • Optimized for 15-20 kHz Switching Frequency: Ideal for applications requiring high-speed operation.
  • Under-Voltage Lockout: Ensures the stability of the system by preventing operation under insufficient supply voltage conditions.
  • Over-Current and Short-Circuit Protection: Offers robust defense against excessive current and potential short-circuit incidents.
  • Isolation Rating of 2500Vrms/min: Provides excellent electrical isolation between the power and control circuits.

Applications

ON Semiconductor's FSBB20CH60 is versatile enough to be used in a variety of applications. Its high level of integration makes it particularly suitable for:

  • AC Motor Drives
  • Air Conditioners
  • Washing Machines
  • Industrial Machines
  • Renewable Energy Systems

Benefits

The FSBB20CH60 provides multiple benefits to designers and engineers, such as:

  • Space-saving Design: Its compact footprint reduces PCB size and simplifies system design.
  • High System Efficiency: Low power losses contribute to energy savings and heat management.
  • Reduced Time-to-Market: The integrated nature of the SPM helps in shortening the development cycle of end products.
  • Enhanced System Reliability: Built-in protection features and robust construction lead to improved system uptime and longevity.

You May Also Be Interested in

ON Semiconductor
AUTOMOTIVE POWER MODULE / Power Driver Module MOSFET 3 Phase Inverter 80 V 120 A
Lowest to $55.2095
ECAD model for FTCO3V85A1
ON Semiconductor
SPMTM (Smart Power Module) General Description | SMART POWER MODULE 30A SPM32-AA
Need more? Email Us
ECAD model for FSAM30SM60A
ON Semiconductor
Smart Power Module (SPM) | MODULE SPM 60V 2.6A SPM5D
Lowest to $2.6720
ECAD model for FSB52006S
Powerex Inc.
MOD IPM 6-PAC 25A 1200V DIP / Power Driver Module IGBT 3 Phase 1.2 kV 25 A 42-PowerDip Module (1.404", 35.67mm)
Lowest to $72.2527
ECAD model for PSS25SA2FT
ON Semiconductor
MODULE SPM 600V 10A SPM27-BA
Need more? Email Us
ECAD model for FSBS10CH60F
Fairchild/ON Semiconductor
MODULE SPM 500V 2A SPM5N
Lowest to $6.1665
ECAD model for FSB50550AT
Powerex Inc.
MOD IPM S-DASH 1200V 75A
Need more? Email Us
ECAD model for PM75CSD120
Infineon Technologies
IM535U6DXKMA1 / Power Driver Module IGBT 3 Phase 600 V 30 A
Need more? Email Us
ECAD model for IM535U6DXKMA1
Fairchild/ON Semiconductor
Smart Power Module
Need more? Email Us
ECAD model for FSBF15CH60BT

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.6304
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.9422 $67.7688
10+ $13.9023 $139.0230
15+ $13.4677 $202.0155
20+ $13.0330 $260.6600
26+ $12.5983 $327.5558
35+ $11.2958 $395.3530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10,000 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention