Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 33 Weeks
Features Power Driver Module MOSFET 3 Phase Inverter 500 V 4 A 23-PowerDIP Module (0.551", 14.00mm)
Manufacturer ON Semiconductor
Series Motion SPM® 5
Package Tube
Mounting Through Hole
Package 23-PowerDIP Module (0.551", 14.00mm)
Family Name FSB50650
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 270
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919377-FSB50650B
Ultra Librarian 3D Model Ultra Librarian FSB50650B CAD Model

Description

The ON Semiconductor FSB50650B is a highly integrated, compact smart power module that embodies a cutting-edge solution for driving three-phase brushless DC motors. Designed for optimal efficiency and reliability, the FSB50650B is part of ON Semiconductor's Motion SPM® 45 series, which is renowned for its innovative approach to power management in motor drive applications.

Key Features

  • Advanced IGBT Technology: Utilizing the latest Insulated Gate Bipolar Transistor (IGBT) technology, the FSB50650B delivers robust performance with low conduction and switching losses, making it ideal for energy-sensitive applications.
  • Integrated Bootstrap Diodes: The module includes built-in high-speed bootstrap diodes for the high-side drive function, simplifying the PCB layout and enhancing system reliability.
  • Under-Voltage Lockout: All high-side and low-side IGBT gate drivers are equipped with an under-voltage lockout function, ensuring the module operates safely within its voltage parameters.
  • Over-Current Protection: The FSB50650B features an over-current protection circuit, which safeguards the module and the system it powers from unexpected current spikes.
  • Optimized for High-Speed Operation: Engineered for high-speed switching applications, the module is capable of operating at frequencies suitable for a wide range of motor speeds.

Applications

The FSB50650B is an ideal choice for a variety of applications, including:

  • Home appliances such as air conditioners, refrigerators, and washing machines
  • Fan controllers for server and telecom power supplies
  • Electric pumps and fans in automotive and industrial systems

Technical Specifications

The FSB50650B offers a comprehensive set of technical specifications designed to meet the rigorous demands of modern motor control systems:

  • Voltage Rating: 600V
  • Current Rating: The module can handle continuous current up to 3A, making it suitable for a variety of mid-power applications.
  • Package: The module comes in a Mini-DIP package, which allows for a compact design and easy integration into various system form factors.

In conclusion, the FSB50650B from ON Semiconductor is a top-of-the-line smart power module that combines performance, efficiency, and reliability. Its integration of advanced features and protections ensures that it stands out as an exceptional solution for driving three-phase brushless DC motors in a multitude of applications.

You May Also Be Interested in

ON Semiconductor
Smart Power Module (SPM) | IC SMART POWER MOD 2A SPM23-AA
Lowest to $14.0757
ECAD model for FSB50250
Infineon Technologies
Control Integrated POwer System
Lowest to $11.7304
ECAD model for IKCM30F60GA
Fairchild/ON Semiconductor
MODULE SPM 500V 2A SPM5N
Lowest to $6.1665
ECAD model for FSB50550AT
ON Semiconductor
MODULE SPM 600V 10A SPM27-BA
Need more? Email Us
ECAD model for FSBS10CH60F
Infineon Technologies
IM535U6DXKMA1 / Power Driver Module IGBT 3 Phase 600 V 30 A
Need more? Email Us
ECAD model for IM535U6DXKMA1
ON Semiconductor
AUTOMOTIVE POWER MODULE / Power Driver Module MOSFET 3 Phase Inverter 80 V 120 A
Lowest to $55.2095
ECAD model for FTCO3V85A1
Fairchild/ON Semiconductor
Smart Power Module
Lowest to $10.9200
ECAD model for FNA41060
ON Semiconductor
MODULE SPM 600V 10A 3PH SPM27-JB / Power Driver Module IGBT 3 Phase 600 V 10 A 27-PowerDIP Module (1.205", 30.60mm)
Need more? Email Us
ECAD model for FSBF10CH60BTL
Microchip Technology
PM-MOSFET-SIC~-SP6P / Power Driver Module MOSFET 3 Phase Inverter 700 V 273 A Module
Need more? Email Us
ECAD model for MSCSM70TAM05TPAG

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $90.2312 $90.2312
2+ $87.4112 $174.8224
3+ $84.5911 $253.7733
4+ $81.7723 $327.0892
6+ $73.3122 $439.8732
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,260 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention