Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 33 Weeks
Features Power Driver Module MOSFET 3 Phase Inverter 500 V 3 A 23-PowerDIP Module (0.551", 14.00mm)
Manufacturer ON Semiconductor
Series Motion SPM® 5
Package Tube
Mounting Through Hole
Package 23-PowerDIP Module (0.551", 14.00mm)
Family Name FSB50550
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 270
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919376-FSB50550B
Ultra Librarian 3D Model Ultra Librarian FSB50550B CAD Model

Description

The ON Semiconductor FSB50550B is a cutting-edge Smart Power Module (SPM) designed to offer a compact and efficient solution for driving three-phase brushless DC motors. This innovative module integrates a range of features to ensure high performance in a variety of applications, including home appliances, air conditioners, fans, and industrial drives.

Key Features

  • Advanced IGBT Technology: Utilizes the latest Insulated Gate Bipolar Transistor (IGBT) technology for efficient high-speed switching, resulting in improved performance and reduced energy losses.
  • Integrated Bootstrap Diodes: Features built-in bootstrap diodes for the high-side gate-drive circuitry, simplifying the PCB layout and reducing external component count.
  • Overcurrent Protection: Comes with an overcurrent protection circuit that safeguards the module and the overall system against unforeseen current spikes.
  • Under-Voltage Lockout: The under-voltage lockout (UVLO) feature ensures the module operates within safe voltage levels, preventing damage from voltage drops.
  • Optimized for Thermal Performance: Designed with an excellent thermal resistance path, ensuring reliable operation even under high power and temperature conditions.

Specifications

  • Rated Voltage: 600V
  • Current Rating: 1A
  • Package: Mini-DIP
  • Isolation Voltage: 1500Vrms

Applications

The FSB50550B from ON Semiconductor is ideal for a wide range of applications, offering a versatile solution for motor control systems. Its compact size and integrated features make it particularly suitable for space-constrained environments where efficiency and reliability are paramount.

Conclusion

ON Semiconductor's FSB50550B Smart Power Module stands out as a high-performance, integrated solution for advanced motor control applications. Its robust design, combined with state-of-the-art IGBT technology and protective features, ensures optimal performance and longevity, making it a preferred choice for engineers and designers looking to enhance their motor control systems.

You May Also Be Interested in

ON Semiconductor
MOSFET IPM 600V 3.6A 23-PWRSMD
Lowest to $29.3374
ECAD model for FSB50760SFS
Infineon Technologies
20kHz Through Hole Motor Drivers, Controllers RoHS
Lowest to $15.3141
ECAD model for IKCM30F60GD
Powerex Inc.
MOD IPM 600V 20A DIP / Module Dual-In-Line Intelligent
Lowest to $7.3050
ECAD model for PS21245-EP
STMicroelectronics
SLLIMM-NANO SMALL LOW-LOSS INTEL
Lowest to $12.2581
ECAD model for STIPNS1M50T-H
Fairchild/ON Semiconductor
MOSFET IPM 500V 1.8A 23-DIP MOD
Need more? Email Us
ECAD model for FSB50550TB2
Powerex Inc.
MOD IPM 7PAC 1200V 50A / Power Driver Module IGBT 3 Phase 1.2 kV 50 A Power Module
Need more? Email Us
ECAD model for PM50RVA120
STMicroelectronics
MOD IGBT SLLIMM 10A 600V 25SDIP / Power Driver Module IGBT 3 Phase 600 V 10 A 25-PowerDIP Module (0.993", 25.23mm)
Lowest to $17.6774
ECAD model for STGIPS10K60T-H
Fuji Electric
41W IGBT 20kHz 20A 600V Through Hole,43x26mm Single IGBTs RoHS
Lowest to $10.3506
ECAD model for 6MBP20XSF060-50
Powerex Inc.
MOD IPM 7-PAC L1 75A 600V / Power Driver Module IGBT 3 Phase 600 V 75 A Power Module
Lowest to $102.3463
ECAD model for PM75RL1A060

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.8316 $57.4740
36+ $3.1440 $113.1840
56+ $3.0457 $170.5592
76+ $2.9475 $224.0100
99+ $2.8492 $282.0708
132+ $2.5545 $337.1940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,710 pieces
MOQ: 15 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention