Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features S08 series Microcontroller IC 8-Bit 48MHz 8KB (8K x 8) FLASH 24-HVQFN (5x5)
Manufacturer NXP
Series S08
Package Tray
Core Processor S08
Core Size 8-Bit
Speed 48MHz
Connectivity LINbus, SCI, SPI, USB
Peripherals LVD, POR, PWM
Number of I/O 14
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
Supply Voltage 2.7V ~ 5.5V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 24-VQFN Exposed Pad
Case / Package 24-HVQFN (5x5)
Family Name MC9S08
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 490
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883884-MC9S08JS8CFK
Ultra Librarian 3D Model Ultra Librarian MC9S08JS8CFK CAD Model

Description

Product Overview: NXP MC9S08JS8CFK Microcontroller

The NXP MC9S08JS8CFK is a versatile 8-bit microcontroller that is part of the S08 family, designed for embedded systems requiring low power consumption and high-performance processing. This microcontroller is an ideal choice for a wide range of applications, including industrial control, automotive systems, consumer electronics, and Internet of Things (IoT) devices.

Key Features

  • CPU: 8-bit S08 central processing unit (CPU) running at a bus speed of up to 40 MHz, providing efficient processing capabilities for complex operations.
  • Memory: Equipped with 8KB of flash memory and 1KB of RAM, offering ample space for program storage and smooth multitasking.
  • GPIO: Multiple general-purpose input/output (GPIO) pins that support a variety of digital interfacing options.
  • ADC: Integrated analog-to-digital converter (ADC) with multiple channels, allowing for precise measurement of analog signals.
  • Communication Interfaces: Includes I2C, SPI, and SCI serial communication modules for versatile connectivity with peripherals and other microcontrollers.
  • Timers: Features an 8-bit modulo timer and a 16-bit timer/pulse-width modulator (TPM) for accurate event timing and PWM generation.
  • Power Management: Enhanced power-saving modes, such as stop and wait modes, for reduced power consumption in low-activity states.
  • Package: Available in a 20-pin QFN package, providing a compact footprint for space-constrained applications.
  • Temperature Range: Operates within an industrial temperature range, ensuring reliability under various environmental conditions.

Applications

The MC9S08JS8CFK microcontroller is suitable for a broad spectrum of applications. Its robust design and rich set of features make it an excellent choice for:

  • Smart sensors and actuators
  • Home automation systems
  • Battery-powered and portable devices
  • Automotive control systems
  • Consumer electronics
  • Healthcare and medical devices

With its strong feature set and flexible I/O options, the NXP MC9S08JS8CFK microcontroller is engineered to meet the demands of modern embedded systems, providing developers with a reliable and powerful platform for their innovative designs.

You May Also Be Interested in

Infineon Technologies
IC MCU 32BIT 2MB FLASH 100TQFP
Need more? Email Us
ECAD model for TC233L32F200FABKXUMA1
Microchip Technology
64/80-Pin, High-Performance Microcontrollers with LCD Driver and nanoWatt XLP Technology
Lowest to $11.8182
ECAD model for PIC18F86K90-I/PT
Renesas Electronics America
Single-Chip Microcomputer
Need more? Email Us
ECAD model for HD6473297F16
NXP / Nexperia
LPC1114 - Cortex-M0+/M0 RISC Mic
Need more? Email Us
ECAD model for LPC1114LVFHN24/103
Microchip Technology
IC MCU 16BIT 88KB FLASH 48TQFP
Need more? Email Us
ECAD model for DSPIC33CH64MP505T-I/PT
Silicon Labs
IC MCU 32BIT 512KB FLASH 100LQFP
Lowest to $19.2211
ECAD model for EFM32GG380F512G-E-QFP100R
Microchip Technology
IC MCU 8BIT 8KB OTP 44VQFP
Need more? Email Us
ECAD model for AT80C52X2DYF-RLTUM
Infineon Technologies
IC MCU 32BIT 1MB FLASH 100TQFP
Need more? Email Us
ECAD model for TC223L16F133FACKXUMA1
Renesas Electronics America
MCU
Lowest to $43.2438
ECAD model for R5F2123CKFP

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.0321 $56.4494
34+ $3.3084 $112.4856
53+ $3.2050 $169.8650
73+ $3.1016 $226.4168
94+ $2.9982 $281.8308
125+ $2.6881 $336.0125
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 28 pieces
MOQ: 14 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention