Products specifications Report Issue?

Category Discrete Semiconductor Products - Power Driver Modules
Mfr ON Semiconductor
Series Motion SPM® 5
Package Tape & Reel
Product Status Not For New Designs
Type MOSFET
Configuration 3 Phase
Current 2 A
Voltage 500 V
Voltage - Isolation 1500Vrms
Mounting Type Surface Mount
Package / Case 23-PowerSMD Module, Gull Wing
Base Product Number FSB50550
Standard Package 450 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 810220-FSB50550ASE
Ultra Librarian 3D Model Ultra Librarian FSB50550ASE CAD Model

Description

Introducing the FSB50550ASE Smart Power Module from ON Semiconductor

The FSB50550ASE, a cutting-edge Smart Power Module (SPM) from ON Semiconductor, is an innovative solution designed to enhance efficiency and reliability in motor drive applications. This compact module encapsulates a complete drive circuit with a 500V, 1A IGBT inverter bridge configuration, making it an ideal choice for small horsepower motor drives.

Key Features:

  • Advanced IGBT Technology: Utilizing ON Semiconductor's proprietary IGBT technology, the FSB50550ASE offers low saturation voltage and fast switching characteristics, which translates to reduced power losses and improved thermal performance.
  • Integrated Under-Voltage Lock-Out (UVLO): With an integrated UVLO feature, this module ensures safe operation by preventing the power device from turning on at insufficient voltages.
  • Built-in Bootstrap Diodes: The inclusion of bootstrap diodes simplifies the PCB layout and reduces external component count, leading to a more compact design and reduced system cost.
  • Over-Current Protection: The FSB50550ASE is equipped with over-current protection to safeguard the module and the system it powers from unexpected current spikes.
  • Optimized for Low Electromagnetic Interference (EMI): Designed with EMI performance in mind, this module helps in meeting stringent EMI standards, making it suitable for noise-sensitive applications.
  • Isolation Rating of 1500Vrms/min: The module offers excellent electrical isolation between the high-power and low-power circuitry for enhanced safety and reliability.

Applications:

The FSB50550ASE is versatile and can be used in a variety of applications, including:

  • Home appliances (e.g., washing machines, refrigerators, air conditioners)
  • Fan and pump controls
  • General-purpose inverters
  • Other small horsepower motor drives

ON Semiconductor's FSB50550ASE is a testament to the company's commitment to providing high-quality, reliable power management solutions. With its robust design and integrated features, it simplifies the development of energy-efficient motor control systems, enabling designers to create more compact and cost-effective products for the consumer and industrial markets.

For more detailed specifications and application support, visit ON Semiconductor's official website or contact their customer service for technical assistance.

You May Also Be Interested in

Powerex Inc.
MOD IPM 6PAC 600V 100A / Power Driver Module IGBT 3 Phase 600 V 100 A Power Module
Need more? Email Us
ECAD model for PM100CSA060
Powerex Inc.
MOD IPM H-BRIDGE CHOPP 50A 600V / Power Driver Module IGBT H-Bridge 600 V 50 A Power Module
Lowest to $114.9867
ECAD model for PM50B6L1C060
Fairchild/ON Semiconductor
IGBT IPM 600V 50A 32-PWRDIP MOD
Need more? Email Us
ECAD model for FPAM50LH60
Powerex Inc.
MOD IPM H-BRIDGE CHOPP 50A 600V
Need more? Email Us
ECAD model for PM50B5L1C060
Powerex Inc.
MOD IPM 6-PAC L1 150A 1200V
Lowest to $416.7939
ECAD model for PM150CL1A120
Fairchild/ON Semiconductor
MOSFET IPM 600V 1.7A 23-PWRDIP
Need more? Email Us
ECAD model for FSB50260SF
ON Semiconductor
Smart Power Module for Front-End Rectifier | MODULE SPM 600V 40A SPMGC
Lowest to $35.9896
ECAD model for FPDB40PH60B
Fuji Electric
41W IGBT 20kHz 20A 600V Through Hole,43x26mm Single IGBTs RoHS
Lowest to $10.3506
ECAD model for 6MBP20XSF060-50
Silan
DIP-29A Motor Drivers, Controllers RoHS
Lowest to $23.4699
ECAD model for SDM30N60FA

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.0910 $60.5460
14+ $8.2798 $115.9172
21+ $8.0211 $168.4431
29+ $7.7624 $225.1096
38+ $7.5036 $285.1368
50+ $6.7274 $336.3700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,000 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention