Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 1Kb (128 x 8)
Memory Interface Microwire
Clock Frequency 2 MHz
Write Cycle Time - Word, Page 6ms
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Through Hole
Case / Package 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number 93AA46
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number 93AA46A-I/P-NDR
Standard Package 60
Win Source Part Number 1323478-93AA46A-I/P
Ultra Librarian 3D Model Ultra Librarian 93AA46A-I/P CAD Model

Description

The 93AA46A-I/P is a 1Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) device from the renowned manufacturer Microchip Technology. Designed with precision and reliability in mind, this EEPROM offers an efficient solution for data storage that requires frequent updating, such as device configuration or calibration settings.

Key Features

  • Memory Size: The device boasts a 1Kbit (128 x 8 or 64 x 16) memory size, providing ample space for your storage needs.
  • Interface Type: It utilizes the industry-standard Serial Peripheral Interface (SPI), ensuring compatibility with a wide range of microcontrollers and processors.
  • Operating Voltage: The 93AA46A-I/P operates at a voltage range of 1.8V to 5.5V, making it versatile for various applications and compatible with low-voltage systems.
  • Temperature Range: This EEPROM can reliably function within an industrial temperature range of -40°C to +85°C, ensuring performance under extreme conditions.
  • Package: Packaged in a PDIP (Plastic Dual In-line Package), it is easy to handle and suitable for through-hole mounting, which is ideal for prototyping and production.
  • Write Cycle Time: It features a fast write cycle time of 5 ms (maximum), allowing for quick data updates and minimal system downtime.

Applications

The 93AA46A-I/P EEPROM is commonly used in a variety of applications including:

  • Industrial and automotive systems
  • Medical devices
  • Smart cards
  • Telecommunication systems
  • Consumer electronics

Why Choose the 93AA46A-I/P?

Microchip Technology's commitment to quality ensures that the 93AA46A-I/P EEPROM provides a reliable and durable storage solution. Its low-power consumption, wide voltage range, and robust temperature resilience make it an excellent choice for designers looking to incorporate non-volatile memory into their systems. With its easy-to-use SPI interface and compatibility with various microcontrollers, this EEPROM streamlines the process of data storage and retrieval, making it an invaluable component in any electronic project.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 1KBIT SPI 10MHZ 8UDFN
Need more? Email Us
ECAD model for NV25010MUW3VTBG
STMicroelectronics
IC EEPROM 32KBIT SPI 8UFDFPN
Lowest to $1.3206
ECAD model for M95320-DFMC6TG
Infineon Technologies
IC FRAM 128KBIT SPI 8SOIC
Need more? Email Us
ECAD model for CY15B128Q-SXET
Giantec
EEPROM Serial I2C 4Kb 1MHz SOIC
Need more? Email Us
ECAD model for GT24C04A-2GLI-TR
Renesas Electronics America
EEPROM, 64KX8, SERIAL
Need more? Email Us
ECAD model for R1EX25512ATA00A#S0
ON Semiconductor
IC FLASH 8MBIT 8SOIC
Need more? Email Us
ECAD model for LE25U81AFDW00TWG
Renesas Electronics America
IC SRAM 1MBIT PARALLEL 44TSOP II
Need more? Email Us
ECAD model for 71V016SA10PHGI
Micron Technology Inc.
IC DRAM 128GBIT PAR 496FBGA
Need more? Email Us
ECAD model for MT62F2G64D8CL-026 WT:B
STMicroelectronics
IC EEPROM 4KBIT SPI 20MHZ 8SOIC
Need more? Email Us
ECAD model for M95040-DFMN6TP

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention