Products specifications

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 500V
Id - Continuous Drain Current 3A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 1.8Ohm at 1.5A, 10V
Gate Source Voltage(th) (Maximum) at Id 5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 17nC at 10V
Gate Source Voltage (Maximum) ±30V
Input Capacitance (Ciss) (Maximum) at Vds 610pF at 25V
Power Dissipation (Maximum) 39W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Supplier Device Package TO-220F
Manufacturer Package TO-220-3 Full Pack
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1175486-FQPF5N50
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FQPF5N50 CAD Model

Description

ON Semiconductor FQPF5N50 MOSFET Overview

The FQPF5N50 from ON Semiconductor is a high-performance N-Channel QFET® MOSFET designed to deliver efficient power management and conversion for a wide range of applications. This MOSFET utilizes advanced QFET technology to provide superior switching performance with low on-resistance and high blocking voltage capabilities.

Key Features

  • High Voltage Tolerance: The FQPF5N50 is capable of withstanding a drain-source voltage (V<sub>DS) of up to 500V, making it suitable for high voltage applications.
  • Low On-Resistance: With an R<sub>DS(on) of 1.05Ω, this MOSFET ensures minimal power loss during operation, enhancing the efficiency of the overall system.
  • High Current Handling: It can handle continuous drain currents (I<sub>D) up to 4.5A, providing adequate current for a variety of electronic circuits.
  • Fast Switching Speed: Fast switching characteristics are essential for reducing energy losses during the transition states, and this device offers rapid switching with a low gate charge (Q<sub>g).
  • Robust Thermal Performance: The FQPF5N50 has a maximum junction temperature of 150°C, ensuring reliable operation even under high temperature conditions.

Applications

The FQPF5N50 is versatile and can be used in various applications, including:

  • Power supplies
  • DC-DC converters
  • Motor drives
  • Lighting systems
  • High voltage switching
  • Power management solutions

Package and Reliability

This MOSFET comes in a TO-220F package, which is known for its durability and ease of mounting on printed circuit boards (PCBs). The package is designed to provide excellent heat dissipation characteristics, ensuring the device operates within safe temperature limits. ON Semiconductor is committed to high-quality standards, and the FQPF5N50 is no exception, offering reliable performance for demanding applications.

Overall, the FQPF5N50 from ON Semiconductor is an excellent choice for designers looking for a high-voltage, efficient, and reliable MOSFET for their power conversion and management needs.

You May Also Be Interested in

Microsemi Corporation
POWER MOSFET N-CHANNEL(BVdss=200V, Rds(on)=0.085ohm, Id=30A) | MOSFET N-CH TO-204AE TO-3
Lowest to $64.2352
ECAD model for JANTX2N6766
Alpha & Omega Semiconductor Inc.
Need more? Email Us
ECAD model for AO7406
Alpha & Omega Semiconductor Inc.
P-Channel Enhancement Mode / Trans MOSFET P-CH 20V 5.5A 6-Pin TSOP
Lowest to $0.0959
ECAD model for AO6409AL
STMicroelectronics
Need more? Email Us
ECAD model for B9NB60
Vishay
Power MOSFET | MOSFET N-CH 60V 2.7A SOT223
Lowest to $0.5501
ECAD model for IRFL014TR
Alpha & Omega Semiconductor Inc.
650V,18A N-Channel MOSFET | MOSFET N-CH 650V 18A TO220F
Lowest to $1.3825
ECAD model for AOTF18N65
Nexperia USA Inc.
2N7002H/SOT23/TO-236AB
Lowest to $0.0328
ECAD model for 2N7002HR
IXYS
PolarHV HiPerFET Power MOSFET | MOSFET N-CH 500V 80A PLUS247
Lowest to $72.1565
ECAD model for IXFX80N50P
Alpha & Omega Semiconductor Inc.
P-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
ECAD model for AOB405

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6630 $53.0400
185+ $0.5440 $100.6400
285+ $0.5270 $150.1950
395+ $0.5100 $201.4500
510+ $0.4930 $251.4300
680+ $0.4420 $300.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 20,435 pieces
MOQ: 80 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention