EN
  • EN
  • DE

FQPF17N40

Part No FQPF17N40
Manufacturer ON Semiconductor
Catalog FETs - Single
Description 400V N-Channel MOSFET | MOSFET N-CH 400V 9.5A TO-220F
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 400V
Id - Continuous Drain Current 9.5A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 270mOhm at 4.75A, 10V
Gate Source Voltage(th) (Maximum) at Id 5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 60nC at 10V
Gate Source Voltage (Maximum) ±30V
Input Capacitance (Ciss) (Maximum) at Vds 2300pF at 25V
Power Dissipation (Maximum) 56W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Supplier Device Package TO-220F
Manufacturer Package TO-220-3 Full Pack
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1175471-FQPF17N40
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FQPF17N40 CAD Model

Description

ON Semiconductor FQPF17N40 N-Channel QFET® MOSFET

The ON Semiconductor FQPF17N40 is a robust and efficient N-Channel QFET® MOSFET designed to deliver high performance for a wide range of applications. This power MOSFET is a fundamental component in modern electronic design, offering an optimal solution for switching and amplification tasks. It is particularly well-suited for high-efficiency power management tasks in both consumer and industrial electronics.

Key Features

  • Voltage and Current Ratings: The FQPF17N40 operates with a drain-source voltage (Vdss) of 400V, which is suitable for high-voltage applications. It also has a continuous drain current (Id) of 17A, ensuring that it can handle significant power without overheating.
  • Low On-Resistance: With an Rds(on) of 0.29Ω, this MOSFET has a low on-state resistance, which means it has a reduced voltage drop when conducting and therefore lower power losses, increasing overall efficiency.
  • Fast Switching Speed: The device features fast switching characteristics, which makes it an excellent choice for high-frequency applications where efficiency is critical.
  • High Input Impedance: The high input impedance ensures minimal gate drive losses, which is advantageous in power-sensitive designs.

Applications

The FQPF17N40's combination of high voltage capability and efficiency makes it suitable for a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Power Inverter Circuits
  • Motor Control Systems
  • LED Lighting Solutions
  • DC-DC Converters

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the FQPF17N40 is no exception. It is designed to meet rigorous industry standards, ensuring reliability and performance. The device also features inherent protections against overcurrent and thermal overloads, making it a safe choice for complex electronic systems.

Environmental Compliance

The FQPF17N40 is compliant with RoHS and Halogen-Free standards, reflecting ON Semiconductor's dedication to environmental responsibility. This compliance ensures that the product is suitable for use in a wide range of markets, including those with strict environmental regulations.

In summary, the ON Semiconductor FQPF17N40 is a versatile and reliable N-Channel MOSFET that offers designers a balance of high-voltage operation, efficiency, and fast switching performance, making it an excellent choice for a multitude of power management applications.

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
60V 340mA 1.3Ω@10V,500mA 150mW 1V@250uA 1 N-channel SOT-723
Lowest to $0.0168
ShenZhen SlkorMicro Semicon Co. Ltd
100V 2A 1W 700mΩ@10V,2A 2.5V@1A 1 piece P-channel SOT-23
Lowest to $0.0656
ShenZhen SlkorMicro Semicon Co. Ltd
60V 5A 500mW 1 N-channel SOT-89
Lowest to $0.0702
ShenZhen SlkorMicro Semicon Co. Ltd
100V 15A 34W 1 N-channel TO-252
Lowest to $0.1512
ShenZhen SlkorMicro Semicon Co. Ltd
30V 12A 3.2W 1 piece P-channel SOP-8
Lowest to $0.1104
ShenZhen SlkorMicro Semicon Co. Ltd
60V 50A 136W 1 N-channel TO-252
Need more? Email Us
Infineon Technologies
MOSFET P-CH 100V 23A TO262
Lowest to $9.8913
ShenZhen SlkorMicro Semicon Co. Ltd
60V 3A 150mΩ@4.5V,2A 350mW 1.1V@250uA 1 N-channel SOT-23
Lowest to $0.0425
Infineon Technologies
MOSFET N-CH 200V 18A TO262
Lowest to $4.3636

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3726 $60.7068
42+ $2.7674 $116.2308
65+ $2.6808 $174.2520
90+ $2.5941 $233.4690
116+ $2.5075 $290.8700
155+ $2.2488 $348.5640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,050 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess