EN
  • EN
  • DE

FQP11N40

Part No FQP11N40
Manufacturer ON Semiconductor
Catalog FETs - Single
Description 400V N-Channel MOSFET | MOSFET N-CH 400V 11.4A TO-220
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 400V
Id - Continuous Drain Current 11.4A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 480mOhm at 5.7A, 10V
Gate Source Voltage(th) (Maximum) at Id 5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 35nC at 10V
Gate Source Voltage (Maximum) ±30V
Input Capacitance (Ciss) (Maximum) at Vds 1400pF at 25V
Power Dissipation (Maximum) 147W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Supplier Device Package TO-220-3
Manufacturer Package TO-220-3
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1175416-FQP11N40
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FQP11N40 CAD Model

Description

ON Semiconductor FQP11N40 Power MOSFET Overview

The FQP11N40 is a robust power MOSFET device from ON Semiconductor, designed to accommodate a range of applications requiring high voltage and current handling capabilities. This particular MOSFET is a part of ON Semiconductor's FQP series, which is known for its high performance and reliability. The FQP11N40 is an N-channel QFET® MOSFET that provides an excellent balance of power efficiency and thermal performance.

Key Features

  • High Voltage Tolerance: The FQP11N40 can handle a drain-source voltage (VDS) of up to 400V, making it suitable for high voltage applications.
  • Current Handling: With a continuous drain current (ID) of 11A, this MOSFET can manage significant current, essential for power-intensive operations.
  • Low On-Resistance: Featuring a low RDS(on) of 0.4Ω, the FQP11N40 ensures minimal power loss and higher efficiency during operation.
  • Fast Switching: The device is designed for fast switching, reducing transition losses and improving performance in high-frequency applications.
  • Temperature Resilience: It operates within a junction temperature range of -55°C to +150°C, providing reliable performance in extreme conditions.

Applications

The FQP11N40 is versatile and can be used in various applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Power Inverter Systems
  • DC-DC Converters
  • Motor Drives
  • Lighting Systems
  • High Voltage Switching Circuits

Quality and Reliability

ON Semiconductor is committed to delivering high-quality components. The FQP11N40 is RoHS compliant and is designed following industry-standard manufacturing processes, ensuring both performance stability and longevity. Its robust construction makes it a reliable choice for designers looking to implement a durable and efficient power MOSFET in their electronic designs.

With its combination of high voltage and current capabilities, low on-resistance, and fast switching, the FQP11N40 from ON Semiconductor is an excellent choice for engineers and designers seeking a power MOSFET that can deliver top-tier performance without compromising on efficiency or thermal management.

You May Also Be Interested in

Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Infineon Technologies
MOSFET N-CH 200V 18A TO262
Lowest to $4.3636
Diodes Incorporated
MOSFET P-CH 40V 2.4A SOT23
Lowest to $0.0620
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1203 $61.6165
130+ $0.9193 $119.5090
195+ $0.8905 $173.6475
270+ $0.8618 $232.6860
350+ $0.8331 $291.5850
465+ $0.7468 $347.2620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,700 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess