EN
  • EN
  • DE

FQAF11N90

Part No FQAF11N90
Manufacturer ON Semiconductor
Catalog FETs - Single
Description 900V N-Channel MOSFET | MOSFET N-CH 900V 7.2A TO-3PF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 900V
Id - Continuous Drain Current 7.2A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 960mOhm at 3.6A, 10V
Gate Source Voltage(th) (Maximum) at Id 5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 94nC at 10V
Gate Source Voltage (Maximum) ±30V
Input Capacitance (Ciss) (Maximum) at Vds 3500pF at 25V
Power Dissipation (Maximum) 120W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Supplier Device Package TO-3PF
Manufacturer Package TO-3P-3 Full Pack
Manufacturer Pack Quantity 360
MSL Level 1 (Unlimited)
Win Source Part Number 1175178-FQAF11N90
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FQAF11N90 CAD Model

Description

The FQAF11N90 from ON Semiconductor is a state-of-the-art 900V N-Channel QFET® MOSFET designed for high-performance power switching applications. This MOSFET is part of ON Semiconductor's high-voltage power MOSFET portfolio and is known for its high efficiency and reliability. The FQAF11N90 is well-suited for a wide range of applications, including power supplies, lighting, industrial, and automotive systems.

Key Features

  • High Voltage Capability: With a drain-source voltage (VDSS) of 900V, this MOSFET can handle high voltage applications with ease.
  • Low On-Resistance: The device boasts a low on-resistance (RDS(on)), which translates to reduced conduction losses and improved power efficiency.
  • High Current Rating: The FQAF11N90 can support a continuous drain current (ID) of up to 11A, making it suitable for high current applications.
  • Fast Switching: The fast switching speed of this MOSFET minimizes energy loss during power conversion and improves overall system performance.
  • Low Gate Charge: A low total gate charge (QG) helps to reduce switching losses and allows for efficient operation at high frequencies.

Applications

The versatility of the FQAF11N90 makes it ideal for a variety of applications:

  • Switch Mode Power Supplies (SMPS)
  • Power Inverters
  • Motor Drives
  • Lighting Systems (e.g., LED, HID)
  • Industrial Power Systems
  • Automotive Electronics

Quality and Reliability

ON Semiconductor is committed to providing quality products. The FQAF11N90 is manufactured with rigorous standards, ensuring high reliability and performance under various operating conditions. It is RoHS compliant and designed with the environment in mind, adhering to ON Semiconductor's green product initiative.

For engineers and designers looking for a robust and efficient power MOSFET solution, the ON Semiconductor FQAF11N90 offers an excellent balance of high-voltage capability, efficiency, and thermal performance, making it a top choice for advanced power management applications.

You May Also Be Interested in

Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Infineon Technologies
MOSFET N-CH 200V 18A TO262
Lowest to $4.3636
Infineon Technologies
MOSFET N-CH 80V 14A/66A TDSON-8
Lowest to $1.9022
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Diodes Incorporated
MOSFET P-CH 40V 2.4A SOT23
Lowest to $0.0620
Diodes Incorporated
MOSFET P-CH 12V 3.8A SOT363
Lowest to $0.1909
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Torex Semiconductor Ltd
MOSFET P-CH 30V 200MA SOT23
Lowest to $0.2181
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.7683 $63.4513
25+ $4.7331 $118.3275
38+ $4.5851 $174.2338
53+ $4.4372 $235.1716
68+ $4.2894 $291.6792
91+ $3.8456 $349.9496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess