EN
  • EN
  • DE

NE555PSR

Part No NE555PSR
Manufacturer Texas Instruments
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC SINGLE TIMER 100KHZ 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type 555 Type, Timer/Oscillator (Single)
Frequency 100kHz
Supply Voltage - Operating 4.5 V to 16 V
Operating Supply Current 10mA
Temperature Range - Operating 0°C to 70°C
Case / Package 8-SO
Mounting Surface Mount
Win Source Part Number 025202-NE555PSR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Communications & Networking, Computers & Computer Peripherals, Consumer Electronics, Industrial, Automotive
Ultra Librarian 3D Model Ultra Librarian NE555PSR CAD Model

Description

The NE555PSR from Texas Instruments is a highly reliable, versatile, and compact device designed to deliver high performance and superior functionality.

  • Timing: from microseconds to hours
  • Operating modes: operates in both astable and monostable modes
  • Direct replacement: direct replacement for SE555/NE555 and is specified for timing applications over the full military temperature range
  • Temperature stability: 50 parts per million (ppm) per degree Celsius change in temperature
  • Power supplies: operates from a wide range of power supplies ranging from +4.5 volts to +16 volts
  • Features: a reset function
  • Output current: capable of sourcing or sinking 200mA
  • Package: 8-pin small-outline package
  • Compliant: RoHS compliant

You May Also Be Interested in

Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $8.2538
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 3.81Hz ~ 1MHz TSOT-23-6
Lowest to $5.6035
Intersil Corporation
4-Digit LED Display, Programmable Up/Down Counter
Need more? Email Us
Maxim Integrated
IC OSC DUAL FX FREQ PROG 8-USOP
Lowest to $13.5198
ON Semiconductor
Programmable Timer
Lowest to $0.1842
Micrel
IttyBitty RC Timer / Oscillator
Lowest to $0.7841
Pericom
27 MHz 3.3V VCXO for Set-Top Box Applications
Lowest to $0.7069
NEC
Need more? Email Us
Advanced Linear Devices Inc.
112dB 192kHz 24-BIT SCH DAC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3159 $50.5440
390+ $0.2592 $101.0880
600+ $0.2511 $150.6600
825+ $0.2430 $200.4750
1,065+ $0.2349 $250.1685
1,425+ $0.2106 $300.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,440 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess