EN
  • EN
  • DE

M50FLW040AK5/X8B

Part No M50FLW040AK5/X8B
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 03+
Reference case PLCC32
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
RoHS State Request Verification
Win Source Part Number 754583-M50FLW040AK5/X8B
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M50FLW040AK5/X8B CAD Model

Description

STMicroelectronics M50FLW040AK5/X8B Flash Memory

The M50FLW040AK5/X8B is a high-performance flash memory device from STMicroelectronics, designed to deliver reliable data storage and retrieval for a wide range of applications. This advanced memory component is part of the STMicroelectronics flash memory line that offers a combination of speed, flexibility, and durability, making it an ideal choice for embedded systems, automotive electronics, and other demanding industrial applications.

Key Features

  • Memory Size: The M50FLW040AK5/X8B offers a substantial 4 Mbit (512K x 8) memory capacity, providing ample space for firmware storage, boot code, or other critical data.
  • Interface: This device utilizes a parallel interface for fast and efficient data transfer, ensuring high-speed operations for systems that require quick access to stored information.
  • Operating Voltage: It operates within a voltage range of 2.7V to 3.6V, making it compatible with a variety of low-power circuits and systems.
  • Access Time: The flash memory boasts an impressive access time, allowing for rapid read operations that are essential for high-performance computing tasks.
  • Temperature Range: Designed to withstand harsh conditions, the M50FLW040AK5/X8B operates within an industrial temperature range, ensuring reliability and stability across different environments.
  • Package: It comes in a 32-lead Plastic Thin Small Outline Package (TSOP), which is suitable for compact PCB layouts and space-constrained applications.
  • Endurance: The flash memory is built for longevity, with a high endurance cycle rating that ensures data integrity and retention over an extended period.

Applications

The M50FLW040AK5/X8B is versatile and can be used in various applications, including but not limited to:

  • Embedded systems
  • Automotive electronics
  • Industrial control units
  • Telecommunication devices
  • Consumer electronics

STMicroelectronics' commitment to quality and performance is reflected in the M50FLW040AK5/X8B, making it a trustworthy choice for developers and engineers seeking a reliable flash memory solution. With its robust feature set and compatibility with a wide range of applications, this flash memory device is poised to meet the needs of today's technology-driven world.

You May Also Be Interested in

Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess